Sheldahl Flexible Technologies - a Flex company Datasheets for Cable and Electrical Tapes
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Cable and Electrical Tapes: Learn more
| Product Name | Notes |
|---|---|
| Flame Retardant Modified Acrylic Unsupported Bonding Adhesive Description T1649 Bus Bond® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with... | |
| Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided... | |
| Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided... | |
| Low Flow Flame Retardant Adhesive on Black PET Film Description T1939 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with black PET film and are designed for... | |
| Low Flow Flame Retardant Adhesive on Nomex® Type 410Film Description T4317 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with NOMEX® Type 410 film and are designed... | |
| Low Flow Flame Retardant Adhesive on Polyester Film (Double Sided) Description T9004 Bus Bond® insulations combine our proprietary low-flow, flame retardant adhesive with PET film and are designed for laminated... | |
| Low Flow Flame Retardant Adhesive on Polyester Film Description T1929 tapes are low flow self-extinguishing adhesive with PET film and are designed for dielectric applications such as flat cables, coverlays,... | |
| Low Flow Flame Retardant Adhesive on Tedlar® Film Description T9023 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with Tedlar® film and are designed for laminated busbar... | |
| Low Flow PBDE FREE Flame Retardant Unsupported Adhesive Free Film Description T4350 is our proprietary low-flow ROHS compliant self-extinguishing adhesive on a release liner, creating an isolated adhesive suitable for... | |
| Low-Flow Flame Retardant Adhesive on PEN Film (Double Sided) Description T9068 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with PEN film and are designed for laminated... | |
| Low-Flow Flame Retardant Adhesive on PEN Film Description T9029 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with PEN film and are designed for laminated busbar requiring... | |
| Low-Flow Flame Retardant Adhesive on Polyimide Film Description T1779 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with polyimide film and are designed for laminated busbar applications... | |
| Low-Flow Flame Retardant Adhesive on Polyimide Film Description T1779 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with polyimide film and are designed for laminated busbar applications... | |
| Low-Flow Flame Retardant Adhesive on White PET Film Description T9041 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with white PET film and are designed for laminated... | |
| BusBond® Insulation Tapes - are a cost-effective line of laminated busbar insulation offering single-sided, double-sided, Sheldahl® adhesives coated on various dielectric films provide insulation systems tailored for a wide range... | |
| The proliferation of electronic devices in the world has increased the presence of and sensitivity to electromagnetic interference (EMI) and radio frequency interference (RFI). Sheldahl enables unique solutions to overcome... | |
| We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product... |