Low-Flow Flame Retardant Adhesive on Polyimide Film
Description
T1779 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with polyimide film and are designed for laminated busbar applications requiring a formable, higher temperature dielectric material. The materials high temperature tolerance provides end-users with solutions that are unattainable with other products.
Features
Low-Flow Flame Retardant Adhesive on Polyimide Film
Description
T1779 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with polyimide film and are designed for laminated busbar applications requiring a formable, higher temperature dielectric material. The materials high temperature tolerance provides end-users with solutions that are unattainable with other products.
Features
| Sheldahl Flexible Technologies - a Flex company | Sheldahl Flexible Technologies - a Flex company | |
|---|---|---|
| Product Category | Adhesive Tapes | Adhesive Tapes |
| Product Number | BusBond T1779 | BusBond T1779 |
| Product Name | Busbar Insulation Tape | Busbar Insulation Tape |
| Type | Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape | Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Features | Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant | Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant |
| Backing | Polyimide (e.g., Kapton®); Plastic / Polymer | Polyimide (e.g., Kapton®); Plastic / Polymer |
| Adhesive | Double- Sided; Low Flow Flame Retardant Adhesive | Single; Low Flow Flame Retardant Adhesive |