Sheldahl Flexible Technologies - a Flex company Busbar Free Film Adhesive BusBond T1649

Description
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive Description T1649 Bus Bond® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as bonding-layer. T1649 tapes are engineered for use in busbar applications where temperature resistance is key. Features PBDE-Free formulation meets current ROHS regulations. High bond strength provides superior adhesion to copper, aluminum and most plated metals. Low variation in adhesive thickness. Our products are manufactured using quality systems that conform to ISO, QS, and TS quality standards. Dry to the touch for ease of handling.
Datasheet
Description
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive Description T1649 Bus Bond® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as bonding-layer. T1649 tapes are engineered for use in busbar applications where temperature resistance is key. Features PBDE-Free formulation meets current ROHS regulations. High bond strength provides superior adhesion to copper, aluminum and most plated metals. Low variation in adhesive thickness. Our products are manufactured using quality systems that conform to ISO, QS, and TS quality standards. Dry to the touch for ease of handling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Free Film Adhesive - BusBond T1649 - Sheldahl Flexible Technologies - a Flex company
Northfield, MN, United States
Busbar Free Film Adhesive
BusBond T1649
Busbar Free Film Adhesive BusBond T1649
Flame Retardant Modified Acrylic Unsupported Bonding Adhesive Description T1649 Bus Bond® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as bonding-layer. T1649 tapes are engineered for use in busbar applications where temperature resistance is key. Features PBDE-Free formulation meets current ROHS regulations. High bond strength provides superior adhesion to copper, aluminum and most plated metals. Low variation in adhesive thickness. Our products are manufactured using quality systems that conform to ISO, QS, and TS quality standards. Dry to the touch for ease of handling.

Flame Retardant Modified Acrylic Unsupported Bonding Adhesive

Description

T1649 Bus Bond® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive suitable for use as bonding-layer. T1649 tapes are engineered for use in busbar applications where temperature resistance is key.

Features

  • PBDE-Free formulation meets current ROHS regulations.
  • High bond strength provides superior adhesion to copper, aluminum and most plated metals.
  • Low variation in adhesive thickness.
  • Our products are manufactured using quality systems that conform to ISO, QS, and TS quality standards.
  • Dry to the touch for ease of handling.
Supplier's Site Datasheet

Technical Specifications

  Sheldahl Flexible Technologies - a Flex company
Product Category Adhesive Tapes
Product Number BusBond T1649
Product Name Busbar Free Film Adhesive
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
Backing Free Film Adhesive
Adhesive Acrylic; Flame Retardant Modified Acrylic Unsupported Bonding Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

2 Mil Orange Polyester Discs - OPD - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable; Transparent
Backing Polyester; Plastic / Polymer; Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF01250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details