Low-Flow Flame Retardant Adhesive on PEN Film
Description
T9029 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with PEN film and are designed for laminated busbar requiring a formable, higher temperature, hydrolysis resistant dielectric material. The materials high temperature tolerance provides end-users with solutions that are unattainable with other products.
Features
T9029 is RoHS compliant and registered UL 94 VTM-0 (E39696).
Unique temperature resistant low flow adhesive makes T9029 ideal for use in laminated busbars requiring more than one lamination process.
High bond strength provides superior adhesion to copper, aluminum, and standard conductor materials.
Low variation in adhesive thickness (± 0.1 mil) simplifies production.
Reduced production time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change.
Finished products can achieve a UL minimum continuous use temperature rating of 125°C.
T9029, made with a biaxially oriented polyethylene naphthalate (PEN) film is a high temperature, low moisture absorption insulation solution.
Low-Flow Flame Retardant Adhesive on PEN Film
Description
T9029 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with PEN film and are designed for laminated busbar requiring a formable, higher temperature, hydrolysis resistant dielectric material. The materials high temperature tolerance provides end-users with solutions that are unattainable with other products.
Features
- T9029 is RoHS compliant and registered UL 94 VTM-0 (E39696).
- Unique temperature resistant low flow adhesive makes T9029 ideal for use in laminated busbars requiring more than one lamination process.
- High bond strength provides superior adhesion to copper, aluminum, and standard conductor materials.
- Low variation in adhesive thickness (± 0.1 mil) simplifies production.
- Reduced production time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change.
- Finished products can achieve a UL minimum continuous use temperature rating of 125°C.
- T9029, made with a biaxially oriented polyethylene naphthalate (PEN) film is a high temperature, low moisture absorption insulation solution.