Sheldahl Flexible Technologies - a Flex company Busbar Insulation Tape BusBond T1647

Description
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are engineered for use in applications where temperature resistance and higher dielectric strength are required. Features Service Temperature: 150 °C Dielectric: High stability PI films. Sheldahl® Brand modified acrylic adhesive makes T1647 ideal for use in laminated busbars in high temperature applications. . High bond strength provides superior adhesion to copper, aluminum and other standard conductor materials. T1647 is RoHS compliant. Low variation in adhesive thickness (± 0.1 mil) simplifies production. Finished products can achieve a UL minimum continuous use temperature rating of 150°C.
Datasheet
Description
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are engineered for use in applications where temperature resistance and higher dielectric strength are required. Features Service Temperature: 150 °C Dielectric: High stability PI films. Sheldahl® Brand modified acrylic adhesive makes T1647 ideal for use in laminated busbars in high temperature applications. . High bond strength provides superior adhesion to copper, aluminum and other standard conductor materials. T1647 is RoHS compliant. Low variation in adhesive thickness (± 0.1 mil) simplifies production. Finished products can achieve a UL minimum continuous use temperature rating of 150°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Insulation Tape - BusBond T1647 - Sheldahl Flexible Technologies - a Flex company
Northfield, MN, United States
Busbar Insulation Tape
BusBond T1647
Busbar Insulation Tape BusBond T1647
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are engineered for use in applications where temperature resistance and higher dielectric strength are required. Features Service Temperature: 150 °C Dielectric: High stability PI films. Sheldahl® Brand modified acrylic adhesive makes T1647 ideal for use in laminated busbars in high temperature applications. . High bond strength provides superior adhesion to copper, aluminum and other standard conductor materials. T1647 is RoHS compliant. Low variation in adhesive thickness (± 0.1 mil) simplifies production. Finished products can achieve a UL minimum continuous use temperature rating of 150°C.

Flame-Retardant Modified Acrylic Adhesive on Polyimide Film

Description

T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are engineered for use in applications where temperature resistance and higher dielectric strength are required.

Features

  • Service Temperature: 150 °C
  • Dielectric: High stability PI films.
  • Sheldahl® Brand modified acrylic adhesive makes T1647 ideal for use in laminated busbars in high temperature applications. .
  • High bond strength provides superior adhesion to copper, aluminum and other standard conductor materials.
  • T1647 is RoHS compliant.
  • Low variation in adhesive thickness (± 0.1 mil) simplifies production.
  • Finished products can achieve a UL minimum continuous use temperature rating of 150°C.
Supplier's Site Datasheet
Busbar Insulation Tape - BusBond T1647 - Sheldahl Flexible Technologies - a Flex company
Northfield, MN, United States
Busbar Insulation Tape
BusBond T1647
Busbar Insulation Tape BusBond T1647
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are engineered for use in applications where temperature resistance and higher dielectric strength are required. Features Service Temperature: 150 °C Dielectric: High stability PI films. Sheldahl® Brand modified acrylic adhesive makes T1647 ideal for use in laminated busbars in high temperature applications. . High bond strength provides superior adhesion to copper, aluminum and other standard conductor materials. T1647 is RoHS compliant. Low variation in adhesive thickness (± 0.1 mil) simplifies production. Finished products can achieve a UL minimum continuous use temperature rating of 150°C.

Flame-Retardant Modified Acrylic Adhesive on Polyimide Film

Description

T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are engineered for use in applications where temperature resistance and higher dielectric strength are required.

Features

  • Service Temperature: 150 °C
  • Dielectric: High stability PI films.
  • Sheldahl® Brand modified acrylic adhesive makes T1647 ideal for use in laminated busbars in high temperature applications. .
  • High bond strength provides superior adhesion to copper, aluminum and other standard conductor materials.
  • T1647 is RoHS compliant.
  • Low variation in adhesive thickness (± 0.1 mil) simplifies production.
  • Finished products can achieve a UL minimum continuous use temperature rating of 150°C.
Supplier's Site Datasheet

Technical Specifications

  Sheldahl Flexible Technologies - a Flex company Sheldahl Flexible Technologies - a Flex company
Product Category Adhesive Tapes Adhesive Tapes
Product Number BusBond T1647 BusBond T1647
Product Name Busbar Insulation Tape Busbar Insulation Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
Backing Polyimide (e.g., Kapton®); Plastic / Polymer Polyimide (e.g., Kapton®); Plastic / Polymer
Adhesive Double- Sided; Acrylic; Flame-Retardant Modified Acrylic Adhesive Single; Acrylic; Flame-Retardant Modified Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF03000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details