Sheldahl Flexible Technologies - a Flex company Flat Cable Insulating Tape T1965

Description
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long parallel copper traces. Sheldahl is the market leader in supplying flame-resistant tapes to the flat cable manufacturing industry.  Applications Automotive clocksprings for airbag connections in steering columns  Jumpers / interconnections  Wiring for automotive headliners  Computer, printer, and data cables Sheldahl provides cost-effective, quality solutions to the world's leading cable makers. Sheldahl brand tapes are engineered with the properties and the performance to meet the requirements of the flat cable industry: Temperature resistant  Controlled adhesive thicknesses  Flexible and tough  Excellent encapsulation ability  Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer:  Wide range of film and adhesive options  Reduced twist flat cable tapes  Double-sided flat cable tapes Shielded flat cable tapes 
Datasheet
Description
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long parallel copper traces. Sheldahl is the market leader in supplying flame-resistant tapes to the flat cable manufacturing industry.  Applications Automotive clocksprings for airbag connections in steering columns  Jumpers / interconnections  Wiring for automotive headliners  Computer, printer, and data cables Sheldahl provides cost-effective, quality solutions to the world's leading cable makers. Sheldahl brand tapes are engineered with the properties and the performance to meet the requirements of the flat cable industry: Temperature resistant  Controlled adhesive thicknesses  Flexible and tough  Excellent encapsulation ability  Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer:  Wide range of film and adhesive options  Reduced twist flat cable tapes  Double-sided flat cable tapes Shielded flat cable tapes 
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Insulating Tape - T1965 - Sheldahl Flexible Technologies - a Flex company
Northfield, MN, United States
Flat Cable Insulating Tape
T1965
Flat Cable Insulating Tape T1965
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long parallel copper traces. Sheldahl is the market leader in supplying flame-resistant tapes to the flat cable manufacturing industry.  Applications Automotive clocksprings for airbag connections in steering columns  Jumpers / interconnections  Wiring for automotive headliners  Computer, printer, and data cables Sheldahl provides cost-effective, quality solutions to the world's leading cable makers. Sheldahl brand tapes are engineered with the properties and the performance to meet the requirements of the flat cable industry: Temperature resistant  Controlled adhesive thicknesses  Flexible and tough  Excellent encapsulation ability  Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer:  Wide range of film and adhesive options  Reduced twist flat cable tapes  Double-sided flat cable tapes Shielded flat cable tapes 

We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long parallel copper traces.

Sheldahl is the market leader in supplying flame-resistant tapes to the flat cable manufacturing industry. 

Applications

  • Automotive clocksprings for airbag connections in steering columns 
  • Jumpers / interconnections 
  • Wiring for automotive headliners 
  • Computer, printer, and data cables

Sheldahl provides cost-effective, quality solutions to the world's leading cable makers. Sheldahl brand tapes are engineered with the properties and the performance to meet the requirements of the flat cable industry:

  • Temperature resistant 
  • Controlled adhesive thicknesses 
  • Flexible and tough 
  • Excellent encapsulation ability 

Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer: 

  • Wide range of film and adhesive options 
  • Reduced twist flat cable tapes 
  • Double-sided flat cable tapes
  • Shielded flat cable tapes 
Supplier's Site Datasheet

Technical Specifications

  Sheldahl Flexible Technologies - a Flex company
Product Category Adhesive Tapes
Product Number T1965
Product Name Flat Cable Insulating Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Dielectric / Insulating
Backing Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Fasson 0803 Foil - 0803 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0065 inches (0.1651 mm)
View Details
ESD Tapes - 8772485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Brown
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details