Sheldahl Flexible Technologies - a Flex company Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided... | |
| Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided... | |
| Low Flow Flame Retardant Adhesive on Nomex® Type 410Film Description T4317 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with NOMEX® Type 410 film and are designed... | |
| Low Flow Flame Retardant Adhesive on Polyester Film (Double Sided) Description T9004 Bus Bond® insulations combine our proprietary low-flow, flame retardant adhesive with PET film and are designed for laminated... | |
| Low Flow Flame Retardant Adhesive on Tedlar® Film Description T9023 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with Tedlar® film and are designed for laminated busbar... | |
| Low-Flow Flame Retardant Adhesive on PEN Film (Double Sided) Description T9068 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with PEN film and are designed for laminated... | |
| Low-Flow Flame Retardant Adhesive on Polyimide Film Description T1779 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with polyimide film and are designed for laminated busbar applications... | |
| Low-Flow Flame Retardant Adhesive on Polyimide Film Description T1779 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with polyimide film and are designed for laminated busbar applications... | |
| BusBond® Insulation Tapes - are a cost-effective line of laminated busbar insulation offering single-sided, double-sided, Sheldahl® adhesives coated on various dielectric films provide insulation systems tailored for a wide range... | |
| We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product... |