Sheldahl Flexible Technologies - a Flex company Busbar Insulation Tape BusBond T9023

Description
Low Flow Flame Retardant Adhesive on Tedlar® Film Description T9023 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with Tedlar® film and are designed for laminated busbar applications requiring a formable, UV resistant dielectric material with a comparative tracking index (CTI) of 0. The materials high temperature tolerance provides end-users with solutions that are unattainable with other products. Features Tedlar® film’s excellent abrasion and UV resistance, coupled with excellent tracking properties make it ideal for outer busbar layers. T9023 is available in multiple plys as well as combined with other dielectric materials (PET). Unique temperature resistant low-flow adhesive makes T9023 ideal for use in laminated busbars requiring more than one lamination process. High bond strength provides superior adhesion to copper, aluminum and most plated metals. Low variation in adhesive thickness (± 0.1 mil). Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change. T9023 is RoHS compliant. Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.
Datasheet
Description
Low Flow Flame Retardant Adhesive on Tedlar® Film Description T9023 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with Tedlar® film and are designed for laminated busbar applications requiring a formable, UV resistant dielectric material with a comparative tracking index (CTI) of 0. The materials high temperature tolerance provides end-users with solutions that are unattainable with other products. Features Tedlar® film’s excellent abrasion and UV resistance, coupled with excellent tracking properties make it ideal for outer busbar layers. T9023 is available in multiple plys as well as combined with other dielectric materials (PET). Unique temperature resistant low-flow adhesive makes T9023 ideal for use in laminated busbars requiring more than one lamination process. High bond strength provides superior adhesion to copper, aluminum and most plated metals. Low variation in adhesive thickness (± 0.1 mil). Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change. T9023 is RoHS compliant. Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Insulation Tape - BusBond T9023 - Sheldahl Flexible Technologies - a Flex company
Northfield, MN, United States
Busbar Insulation Tape
BusBond T9023
Busbar Insulation Tape BusBond T9023
Low Flow Flame Retardant Adhesive on Tedlar® Film Description T9023 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with Tedlar® film and are designed for laminated busbar applications requiring a formable, UV resistant dielectric material with a comparative tracking index (CTI) of 0. The materials high temperature tolerance provides end-users with solutions that are unattainable with other products. Features Tedlar® film’s excellent abrasion and UV resistance, coupled with excellent tracking properties make it ideal for outer busbar layers. T9023 is available in multiple plys as well as combined with other dielectric materials (PET). Unique temperature resistant low-flow adhesive makes T9023 ideal for use in laminated busbars requiring more than one lamination process. High bond strength provides superior adhesion to copper, aluminum and most plated metals. Low variation in adhesive thickness (± 0.1 mil). Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change. T9023 is RoHS compliant. Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.

Low Flow Flame Retardant Adhesive on Tedlar® Film

Description

T9023 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with Tedlar® film and are designed for laminated busbar applications requiring a formable, UV resistant dielectric material with a comparative tracking index (CTI) of 0. The materials high temperature tolerance provides end-users with solutions that are unattainable with other products.

Features

  • Tedlar® film’s excellent abrasion and UV resistance, coupled with excellent tracking properties make it ideal for outer busbar layers.
  • T9023 is available in multiple plys as well as combined with other dielectric materials (PET).
  • Unique temperature resistant low-flow adhesive makes T9023 ideal for use in laminated busbars requiring more than one lamination process.
  • High bond strength provides superior adhesion to copper, aluminum and most plated metals.
  • Low variation in adhesive thickness (± 0.1 mil).
  • Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change.
  • T9023 is RoHS compliant.
  • Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.
Supplier's Site Datasheet
Busbar Insulation Tape - BusBond T9023 - Sheldahl Flexible Technologies - a Flex company
Northfield, MN, United States
Busbar Insulation Tape
BusBond T9023
Busbar Insulation Tape BusBond T9023
Low Flow Flame Retardant Adhesive on Tedlar® Film Description T9023 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with Tedlar® film and are designed for laminated busbar applications requiring a formable, UV resistant dielectric material with a comparative tracking index (CTI) of 0. The materials high temperature tolerance provides end-users with solutions that are unattainable with other products. Features Tedlar® film’s excellent abrasion and UV resistance, coupled with excellent tracking properties make it ideal for outer busbar layers. T9023 is available in multiple plys as well as combined with other dielectric materials (PET). Unique temperature resistant low-flow adhesive makes T9023 ideal for use in laminated busbars requiring more than one lamination process. High bond strength provides superior adhesion to copper, aluminum and most plated metals. Low variation in adhesive thickness (± 0.1 mil). Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change. T9023 is RoHS compliant. Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.

Low Flow Flame Retardant Adhesive on Tedlar® Film

Description

T9023 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with Tedlar® film and are designed for laminated busbar applications requiring a formable, UV resistant dielectric material with a comparative tracking index (CTI) of 0. The materials high temperature tolerance provides end-users with solutions that are unattainable with other products.

Features

  • Tedlar® film’s excellent abrasion and UV resistance, coupled with excellent tracking properties make it ideal for outer busbar layers.
  • T9023 is available in multiple plys as well as combined with other dielectric materials (PET).
  • Unique temperature resistant low-flow adhesive makes T9023 ideal for use in laminated busbars requiring more than one lamination process.
  • High bond strength provides superior adhesion to copper, aluminum and most plated metals.
  • Low variation in adhesive thickness (± 0.1 mil).
  • Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change.
  • T9023 is RoHS compliant.
  • Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.
Supplier's Site Datasheet

Technical Specifications

  Sheldahl Flexible Technologies - a Flex company Sheldahl Flexible Technologies - a Flex company
Product Category Adhesive Tapes Adhesive Tapes
Product Number BusBond T9023 BusBond T9023
Product Name Busbar Insulation Tape Busbar Insulation Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
Backing Plastic / Polymer; Tedlar® Film Plastic / Polymer; Tedlar® Film
Adhesive Double- Sided; Low Flow Flame Retardant Adhesive Single; Low Flow Flame Retardant Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Unsupported Adhesive Transfer - 805 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Double Sided Tapes - 1612915 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Cloth / Fabric; Cloth
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details