Sheldahl Flexible Technologies - a Flex company Busbar Insulation Tape BusBond T9004

Description
Low Flow Flame Retardant Adhesive on Polyester Film (Double Sided) Description T9004 Bus Bond® insulations combine our proprietary low-flow, flame retardant adhesive with PET film and are designed for laminated busbar applications requiring a formable, all purpose dielectric material. The material's high temperature tolerance provides end users with solutions that are unattainable with other products. Features T9004 is RoHS compliant and registered UL 94 VTM-0 (E39696). Unique temperature resistant low-flow adhesive coated on both sides of stabilized PET film make T9004 ideal for use as internal layers in laminated busbars requiring more than one lamination process. High bond strength provides superior adhesion to copper, aluminum and standard conductor materials. Low variation in adhesive thickness (± 0.1mil) simplifies production. Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change. Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.
Datasheet
Description
Low Flow Flame Retardant Adhesive on Polyester Film (Double Sided) Description T9004 Bus Bond® insulations combine our proprietary low-flow, flame retardant adhesive with PET film and are designed for laminated busbar applications requiring a formable, all purpose dielectric material. The material's high temperature tolerance provides end users with solutions that are unattainable with other products. Features T9004 is RoHS compliant and registered UL 94 VTM-0 (E39696). Unique temperature resistant low-flow adhesive coated on both sides of stabilized PET film make T9004 ideal for use as internal layers in laminated busbars requiring more than one lamination process. High bond strength provides superior adhesion to copper, aluminum and standard conductor materials. Low variation in adhesive thickness (± 0.1mil) simplifies production. Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change. Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Insulation Tape - BusBond T9004 - Sheldahl Flexible Technologies - a Flex company
Northfield, MN, United States
Busbar Insulation Tape
BusBond T9004
Busbar Insulation Tape BusBond T9004
Low Flow Flame Retardant Adhesive on Polyester Film (Double Sided) Description T9004 Bus Bond® insulations combine our proprietary low-flow, flame retardant adhesive with PET film and are designed for laminated busbar applications requiring a formable, all purpose dielectric material. The material's high temperature tolerance provides end users with solutions that are unattainable with other products. Features T9004 is RoHS compliant and registered UL 94 VTM-0 (E39696). Unique temperature resistant low-flow adhesive coated on both sides of stabilized PET film make T9004 ideal for use as internal layers in laminated busbars requiring more than one lamination process. High bond strength provides superior adhesion to copper, aluminum and standard conductor materials. Low variation in adhesive thickness (± 0.1mil) simplifies production. Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change. Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.

Low Flow Flame Retardant Adhesive on Polyester Film (Double Sided)

Description

T9004 Bus Bond® insulations combine our proprietary low-flow, flame retardant adhesive with PET film and are designed for laminated busbar applications requiring a formable, all purpose dielectric material. The material's high temperature tolerance provides end users with solutions that are unattainable with other products.

Features

  • T9004 is RoHS compliant and registered UL 94 VTM-0 (E39696).
  • Unique temperature resistant low-flow adhesive coated on both sides of stabilized PET film make T9004 ideal for use as internal layers in laminated busbars requiring more than one lamination process.
  • High bond strength provides superior adhesion to copper, aluminum and standard conductor materials.
  • Low variation in adhesive thickness (± 0.1mil) simplifies production.
  • Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change.
  • Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.
Supplier's Site Datasheet

Technical Specifications

  Sheldahl Flexible Technologies - a Flex company
Product Category Adhesive Tapes
Product Number BusBond T9004
Product Name Busbar Insulation Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
Backing Polyester; Plastic / Polymer
Adhesive Double- Sided; Low Flow Flame Retardant Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Polyimide Discs - KP01687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Fusion Tape - 605980-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details