Sheldahl Flexible Technologies - a Flex company Busbar Insulation Tape BusBond T1929

Description
Low Flow Flame Retardant Adhesive on Polyester Film Description T1929 tapes are low flow self-extinguishing adhesive with PET film and are designed for dielectric applications such as flat cables, coverlays, and busbars. The material’s superior dimensional stability, chemical resistance, dynamic flexibility, and high temperature tolerance provide end-users with solutions that are unattainable with other products. Features T1929 is RoHS compliant and registered UL 94 VTM-0 (E39696). Unique temperature resistant low-flow adhesive makes T1929 ideal for use in laminated busbars requiring more than one lamination process. High bond strength provides superior adhesion to copper, aluminum, and standard conductor materials. Low variation in adhesive thickness (± 0.1 mil) simplifies production. Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change. Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.
Datasheet
Description
Low Flow Flame Retardant Adhesive on Polyester Film Description T1929 tapes are low flow self-extinguishing adhesive with PET film and are designed for dielectric applications such as flat cables, coverlays, and busbars. The material’s superior dimensional stability, chemical resistance, dynamic flexibility, and high temperature tolerance provide end-users with solutions that are unattainable with other products. Features T1929 is RoHS compliant and registered UL 94 VTM-0 (E39696). Unique temperature resistant low-flow adhesive makes T1929 ideal for use in laminated busbars requiring more than one lamination process. High bond strength provides superior adhesion to copper, aluminum, and standard conductor materials. Low variation in adhesive thickness (± 0.1 mil) simplifies production. Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change. Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Insulation Tape - BusBond T1929 - Sheldahl Flexible Technologies - a Flex company
Northfield, MN, United States
Busbar Insulation Tape
BusBond T1929
Busbar Insulation Tape BusBond T1929
Low Flow Flame Retardant Adhesive on Polyester Film Description T1929 tapes are low flow self-extinguishing adhesive with PET film and are designed for dielectric applications such as flat cables, coverlays, and busbars. The material’s superior dimensional stability, chemical resistance, dynamic flexibility, and high temperature tolerance provide end-users with solutions that are unattainable with other products. Features T1929 is RoHS compliant and registered UL 94 VTM-0 (E39696). Unique temperature resistant low-flow adhesive makes T1929 ideal for use in laminated busbars requiring more than one lamination process. High bond strength provides superior adhesion to copper, aluminum, and standard conductor materials. Low variation in adhesive thickness (± 0.1 mil) simplifies production. Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change. Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.

Low Flow Flame Retardant Adhesive on Polyester Film

Description

T1929 tapes are low flow self-extinguishing adhesive with PET film and are designed for dielectric applications such as flat cables, coverlays, and busbars. The material’s superior dimensional stability, chemical resistance, dynamic flexibility, and high temperature tolerance provide end-users with solutions that are unattainable with other products.

Features

  • T1929 is RoHS compliant and registered UL 94 VTM-0 (E39696).
  • Unique temperature resistant low-flow adhesive makes T1929 ideal for use in laminated busbars requiring more than one lamination process.
  • High bond strength provides superior adhesion to copper, aluminum, and standard conductor materials.
  • Low variation in adhesive thickness (± 0.1 mil) simplifies production.
  • Reduced process time and wide lamination window cuts costs, prevents copper oxidation, and eliminates a major cause of dimensional change.
  • Finished products can achieve a UL minimum continuous use temperature rating of 105°C and above.
Supplier's Site Datasheet

Technical Specifications

  Sheldahl Flexible Technologies - a Flex company
Product Category Adhesive Tapes
Product Number BusBond T1929
Product Name Busbar Insulation Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Abrasion / Scratch Resistant; Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
Backing Polyester; Plastic / Polymer
Adhesive Single; Low Flow Flame Retardant Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Heavy Duty Sandblasting & Stencil Tape - SPVC - Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Width 0.5000 to 6 inches (12.7 to 152 mm)
Peel 0.6875 lbs/in (1.2 N/cm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD01812 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details