Sheldahl Flexible Technologies - a Flex company Datasheets for Thermal Insulating Tapes
Thermal insulating tapes consist of a porous foam or cloth backing, which provides a thermal barrier around or between components.
Thermal Insulating Tapes: Learn more
| Product Name | Notes |
|---|---|
| Flame Retardant Modified Acrylic Unsupported Bonding Adhesive Description T1649 Bus Bond® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with... | |
| Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided... | |
| Flame-Retardant Modified Acrylic Adhesive on Polyimide Film Description T1647 Bus Bond® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided... | |
| Low Flow Flame Retardant Adhesive on Black PET Film Description T1939 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with black PET film and are designed for... | |
| Low Flow Flame Retardant Adhesive on Nomex® Type 410Film Description T4317 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with NOMEX® Type 410 film and are designed... | |
| Low Flow Flame Retardant Adhesive on Polyester Film (Double Sided) Description T9004 Bus Bond® insulations combine our proprietary low-flow, flame retardant adhesive with PET film and are designed for laminated... | |
| Low Flow Flame Retardant Adhesive on Polyester Film Description T1929 tapes are low flow self-extinguishing adhesive with PET film and are designed for dielectric applications such as flat cables, coverlays,... | |
| Low Flow Flame Retardant Adhesive on Tedlar® Film Description T9023 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with Tedlar® film and are designed for laminated busbar... | |
| Low Flow PBDE FREE Flame Retardant Unsupported Adhesive Free Film Description T4350 is our proprietary low-flow ROHS compliant self-extinguishing adhesive on a release liner, creating an isolated adhesive suitable for... | |
| Low-Flow Flame Retardant Adhesive on PEN Film (Double Sided) Description T9068 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with PEN film and are designed for laminated... | |
| Low-Flow Flame Retardant Adhesive on PEN Film Description T9029 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with PEN film and are designed for laminated busbar requiring... | |
| Low-Flow Flame Retardant Adhesive on Polyimide Film Description T1779 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with polyimide film and are designed for laminated busbar applications... | |
| Low-Flow Flame Retardant Adhesive on Polyimide Film Description T1779 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with polyimide film and are designed for laminated busbar applications... | |
| Low-Flow Flame Retardant Adhesive on White PET Film Description T9041 Bus Bond® insulations combine our proprietary low flow flame retardant adhesive with white PET film and are designed for laminated... | |
| BusBond® Insulation Tapes - are a cost-effective line of laminated busbar insulation offering single-sided, double-sided, Sheldahl® adhesives coated on various dielectric films provide insulation systems tailored for a wide range... |