Sheldahl Flexible Technologies - a Flex company Flat Cable Insulating Tape T1767

Description
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long parallel copper traces. Sheldahl is the market leader in supplying flame-resistant tapes to the flat cable manufacturing industry.  Applications Automotive clocksprings for airbag connections in steering columns  Jumpers / interconnections  Wiring for automotive headliners  Computer, printer, and data cables Sheldahl provides cost-effective, quality solutions to the world's leading cable makers. Sheldahl brand tapes are engineered with the properties and the performance to meet the requirements of the flat cable industry: Temperature resistant  Controlled adhesive thicknesses  Flexible and tough  Excellent encapsulation ability  Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer:  Wide range of film and adhesive options  Reduced twist flat cable tapes  Double-sided flat cable tapes Shielded flat cable tapes 
Datasheet
Description
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long parallel copper traces. Sheldahl is the market leader in supplying flame-resistant tapes to the flat cable manufacturing industry.  Applications Automotive clocksprings for airbag connections in steering columns  Jumpers / interconnections  Wiring for automotive headliners  Computer, printer, and data cables Sheldahl provides cost-effective, quality solutions to the world's leading cable makers. Sheldahl brand tapes are engineered with the properties and the performance to meet the requirements of the flat cable industry: Temperature resistant  Controlled adhesive thicknesses  Flexible and tough  Excellent encapsulation ability  Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer:  Wide range of film and adhesive options  Reduced twist flat cable tapes  Double-sided flat cable tapes Shielded flat cable tapes 
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cable Insulating Tape - T1767 - Sheldahl Flexible Technologies - a Flex company
Northfield, MN, United States
Flat Cable Insulating Tape
T1767
Flat Cable Insulating Tape T1767
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long parallel copper traces. Sheldahl is the market leader in supplying flame-resistant tapes to the flat cable manufacturing industry.  Applications Automotive clocksprings for airbag connections in steering columns  Jumpers / interconnections  Wiring for automotive headliners  Computer, printer, and data cables Sheldahl provides cost-effective, quality solutions to the world's leading cable makers. Sheldahl brand tapes are engineered with the properties and the performance to meet the requirements of the flat cable industry: Temperature resistant  Controlled adhesive thicknesses  Flexible and tough  Excellent encapsulation ability  Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer:  Wide range of film and adhesive options  Reduced twist flat cable tapes  Double-sided flat cable tapes Shielded flat cable tapes 

We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long parallel copper traces.

Sheldahl is the market leader in supplying flame-resistant tapes to the flat cable manufacturing industry. 

Applications

  • Automotive clocksprings for airbag connections in steering columns 
  • Jumpers / interconnections 
  • Wiring for automotive headliners 
  • Computer, printer, and data cables

Sheldahl provides cost-effective, quality solutions to the world's leading cable makers. Sheldahl brand tapes are engineered with the properties and the performance to meet the requirements of the flat cable industry:

  • Temperature resistant 
  • Controlled adhesive thicknesses 
  • Flexible and tough 
  • Excellent encapsulation ability 

Our family of tape products is designed for several classes of performance. We provide unique options to the cable manufacturer: 

  • Wide range of film and adhesive options 
  • Reduced twist flat cable tapes 
  • Double-sided flat cable tapes
  • Shielded flat cable tapes 
Supplier's Site Datasheet

Technical Specifications

  Sheldahl Flexible Technologies - a Flex company
Product Category Adhesive Tapes
Product Number T1767
Product Name Flat Cable Insulating Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Dielectric / Insulating
Backing Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Masking Tape; Protective; Adhesive Tape; Industrial Tape
Features Transparent
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details
ESD Tapes - 468419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Orange
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details