Berry Plastics Corporation - Engineered Materials Division Polyken High Temperature FR Wire Harness Tape 277

Description
Polyken 277 High Temperature, FR Wire Harness Tape High Temperature - Flame-retardant wire harness tape. Applications --Automotive engine compartment wire harness applications. --High tensile, high temperature applications. --Spot taping, clip retention or conti0us wrap. Features & Benefits --Easy tear. --Excellent conformability. --Flame-retardant, self extinguishing. --Resistant to typical automotive fluids. --125ºC Continuous Operating Temperature (150ºC Intermittent) Rating. --Low 0ise.
Description
Polyken 277 High Temperature, FR Wire Harness Tape High Temperature - Flame-retardant wire harness tape. Applications --Automotive engine compartment wire harness applications. --High tensile, high temperature applications. --Spot taping, clip retention or conti0us wrap. Features & Benefits --Easy tear. --Excellent conformability. --Flame-retardant, self extinguishing. --Resistant to typical automotive fluids. --125ºC Continuous Operating Temperature (150ºC Intermittent) Rating. --Low 0ise.

Suppliers

Company
Product
Description
Supplier Links
Polyken High Temperature FR Wire Harness Tape - 277 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Polyken High Temperature FR Wire Harness Tape
277
Polyken High Temperature FR Wire Harness Tape 277
Polyken 277 High Temperature, FR Wire Harness Tape High Temperature - Flame-retardant wire harness tape. Applications --Automotive engine compartment wire harness applications. --High tensile, high temperature applications. --Spot taping, clip retention or conti0us wrap. Features & Benefits --Easy tear. --Excellent conformability. --Flame-retardant, self extinguishing. --Resistant to typical automotive fluids. --125ºC Continuous Operating Temperature (150ºC Intermittent) Rating. --Low 0ise.

Polyken 277

High Temperature, FR Wire Harness Tape

High Temperature - Flame-retardant wire harness tape.

Applications

--Automotive engine compartment wire harness applications. --High tensile, high temperature applications. --Spot taping, clip retention or conti0us wrap.

Features & Benefits

--Easy tear. --Excellent conformability. --Flame-retardant, self extinguishing. --Resistant to typical automotive fluids. --125ºC Continuous Operating Temperature (150ºC Intermittent) Rating. --Low 0ise.

Supplier's Site

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 277
Product Name Polyken High Temperature FR Wire Harness Tape
Type Electrical; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data