Berry Plastics Corporation - Engineered Materials Division Berry Plastics Insulation Jacketing Tape 822

Description
Berry Plastics 822 EMBOSSED VINYL TAPE Embossed vinyl film tape with acrylic adhesive. Applications Seaming and patching vinyl-faced fiberglass insulation. Features & Benefits Agressive acrylic adhesive system. Provides a protective seal to maintain moisture barrier integrity. Strong and durable.
Datasheet
Description
Berry Plastics 822 EMBOSSED VINYL TAPE Embossed vinyl film tape with acrylic adhesive. Applications Seaming and patching vinyl-faced fiberglass insulation. Features & Benefits Agressive acrylic adhesive system. Provides a protective seal to maintain moisture barrier integrity. Strong and durable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berry Plastics Insulation Jacketing Tape - 822 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Berry Plastics Insulation Jacketing Tape
822
Berry Plastics Insulation Jacketing Tape 822
Berry Plastics 822 EMBOSSED VINYL TAPE Embossed vinyl film tape with acrylic adhesive. Applications Seaming and patching vinyl-faced fiberglass insulation. Features & Benefits Agressive acrylic adhesive system. Provides a protective seal to maintain moisture barrier integrity. Strong and durable.

Berry Plastics 822

EMBOSSED VINYL TAPE

Embossed vinyl film tape with acrylic adhesive.

Applications

Seaming and patching vinyl-faced fiberglass insulation.

Features & Benefits

Agressive acrylic adhesive system. Provides a protective seal to maintain moisture barrier integrity. Strong and durable.

Supplier's Site Datasheet
Polyken White Insulating Tape - 72 mm Width x 46 m Length - 5 mil Thick - Thermally Insulating - 822 72MM X 46M WHITE - 822 72MM X 46M WHITE - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken White Insulating Tape - 72 mm Width x 46 m Length - 5 mil Thick - Thermally Insulating - 822 72MM X 46M WHITE
822 72MM X 46M WHITE
Polyken White Insulating Tape - 72 mm Width x 46 m Length - 5 mil Thick - Thermally Insulating - 822 72MM X 46M WHITE 822 72MM X 46M WHITE
Polyken white insulating tape comes in a 72 mm width, 46 m length, uses an acrylic adhesive and is packaged 27 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 9.9 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness.

Polyken white insulating tape comes in a 72 mm width, 46 m length, uses an acrylic adhesive and is packaged 27 rolls per case. Can be used in the following temperature range: 0 F to +200 F. Provides a tensile strength of 9.9 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness.

Buy Now

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division R. S. Hughes Company, Inc.
Product Category Adhesive Tapes Cable and Electrical Tapes
Product Number 822 822 72MM X 46M WHITE
Product Name Berry Plastics Insulation Jacketing Tape Polyken White Insulating Tape - 72 mm Width x 46 m Length - 5 mil Thick - Thermally Insulating - 822 72MM X 46M WHITE
Type Adhesive Tape; Industrial Tape Electrical
Features Thermally Insulating
Backing Plastic / Polymer; Polyvinyl Chloride
Adhesive Single; Acrylic Acrylic; Acrylic
Thickness 0.0050 inches (0.1270 mm) 0.0050 inches (0.1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Repair Tape - CX4138-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Glass Cloth Discs - GC00250 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
2.5mil High Performance Acrylic Laminating Adhes. - 1902 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details