Berry Plastics Corporation - Engineered Materials Division Polyken Premium PE Electrical Tape 823

Description
Polyken 823 POLYETHYLENE ELECTRICAL TAPE PE film electrical tape with synthetic black adhesive. Applications Ideal for electrical and maintenance applications. Wrapping and waterproofing harnesseses. Excellent replacement for the combination of splicing and friction tape. Features & Benefits Polyethylene film backing. Synthetic black adhesive. Superior tape for application in cold or warm weather. Can be wound and applied easily down to -10ºF. Will perform well at temperature below -40ºF. Maximum continuous use +176ºF. Maximum electrical insulation. Solvent and moisture resistant.
Datasheet
Description
Polyken 823 POLYETHYLENE ELECTRICAL TAPE PE film electrical tape with synthetic black adhesive. Applications Ideal for electrical and maintenance applications. Wrapping and waterproofing harnesseses. Excellent replacement for the combination of splicing and friction tape. Features & Benefits Polyethylene film backing. Synthetic black adhesive. Superior tape for application in cold or warm weather. Can be wound and applied easily down to -10ºF. Will perform well at temperature below -40ºF. Maximum continuous use +176ºF. Maximum electrical insulation. Solvent and moisture resistant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyken Premium PE Electrical Tape - 823 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Polyken Premium PE Electrical Tape
823
Polyken Premium PE Electrical Tape 823
Polyken 823 POLYETHYLENE ELECTRICAL TAPE PE film electrical tape with synthetic black adhesive. Applications Ideal for electrical and maintenance applications. Wrapping and waterproofing harnesseses. Excellent replacement for the combination of splicing and friction tape. Features & Benefits Polyethylene film backing. Synthetic black adhesive. Superior tape for application in cold or warm weather. Can be wound and applied easily down to -10ºF. Will perform well at temperature below -40ºF. Maximum continuous use +176ºF. Maximum electrical insulation. Solvent and moisture resistant.

Polyken 823

POLYETHYLENE ELECTRICAL TAPE

PE film electrical tape with synthetic black adhesive.

Applications

Ideal for electrical and maintenance applications. Wrapping and waterproofing harnesseses. Excellent replacement for the combination of splicing and friction tape.

Features & Benefits

Polyethylene film backing. Synthetic black adhesive. Superior tape for application in cold or warm weather. Can be wound and applied easily down to -10ºF. Will perform well at temperature below -40ºF. Maximum continuous use +176ºF. Maximum electrical insulation. Solvent and moisture resistant.

Supplier's Site Datasheet
Polyken Black Insulating Tape - 48 mm Width x 33 m Length - 9.5 mil Thick - Electrically Insulating - 823 48MM X 33M BLACK - 823 48MM X 33M BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Polyken Black Insulating Tape - 48 mm Width x 33 m Length - 9.5 mil Thick - Electrically Insulating - 823 48MM X 33M BLACK
823 48MM X 33M BLACK
Polyken Black Insulating Tape - 48 mm Width x 33 m Length - 9.5 mil Thick - Electrically Insulating - 823 48MM X 33M BLACK 823 48MM X 33M BLACK
Polyken black insulating tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -40 F to +180 F. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 9.5 mil thickness. This insulating tape meets the following standards: DPM 881, UL 510.

Polyken black insulating tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -40 F to +180 F. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 9.5 mil thickness. This insulating tape meets the following standards: DPM 881, UL 510.

Buy Now

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division R. S. Hughes Company, Inc.
Product Category Adhesive Tapes Cable and Electrical Tapes
Product Number 823 823 48MM X 33M BLACK
Product Name Polyken Premium PE Electrical Tape Polyken Black Insulating Tape - 48 mm Width x 33 m Length - 9.5 mil Thick - Electrically Insulating - 823 48MM X 33M BLACK
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape Electrical
Backing Plastic / Polymer
Adhesive Single; Rubber Rubber; Rubber
Thickness 0.0095 inches (0.2413 mm) 0.0095 inches (0.2413 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
ESD Tapes - 468447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Orange
View Details
3M 2308 General Purpose Masking Tape - 2308 - Custom Fabricating & Supplies
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details