Berry Plastics Corporation - Engineered Materials Division Polyken Synthetic Rubber Double-Coated Tape 9115L

Description
Product Specifications Liner 53# Liner Side Adhesive Thickness 1.3 mils Adhesive Synthetic Rubber Backing/Carrier 0.5 mil PET Film Air Side Adhesive Thickness 2.2 mils Features Excellent tack and peel adhesion. High shear strength. No primers or heat required to promote adhesion. Economical liner for general purpose applications. Applications Laminating and bonding applications on foam, plastics, metal, and composites. General purpose splicing. Ideal for ether and esther foams, LSE plastics, and gasketing materials. Core and roll starter tape Construction Double Coated Market Converter Brand Polyken
Datasheet
Description
Product Specifications Liner 53# Liner Side Adhesive Thickness 1.3 mils Adhesive Synthetic Rubber Backing/Carrier 0.5 mil PET Film Air Side Adhesive Thickness 2.2 mils Features Excellent tack and peel adhesion. High shear strength. No primers or heat required to promote adhesion. Economical liner for general purpose applications. Applications Laminating and bonding applications on foam, plastics, metal, and composites. General purpose splicing. Ideal for ether and esther foams, LSE plastics, and gasketing materials. Core and roll starter tape Construction Double Coated Market Converter Brand Polyken
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyken Synthetic Rubber Double-Coated Tape - 9115L - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Polyken Synthetic Rubber Double-Coated Tape
9115L
Polyken Synthetic Rubber Double-Coated Tape 9115L
Product Specifications Liner 53# Liner Side Adhesive Thickness 1.3 mils Adhesive Synthetic Rubber Backing/Carrier 0.5 mil PET Film Air Side Adhesive Thickness 2.2 mils Features Excellent tack and peel adhesion. High shear strength. No primers or heat required to promote adhesion. Economical liner for general purpose applications. Applications Laminating and bonding applications on foam, plastics, metal, and composites. General purpose splicing. Ideal for ether and esther foams, LSE plastics, and gasketing materials. Core and roll starter tape Construction Double Coated Market Converter Brand Polyken

Product Specifications

Liner53#
Liner Side Adhesive Thickness1.3 mils
AdhesiveSynthetic Rubber
Backing/Carrier0.5 mil PET Film
Air Side Adhesive Thickness2.2 mils
FeaturesExcellent tack and peel adhesion. High shear strength. No primers or heat required to promote adhesion. Economical liner for general purpose applications.
ApplicationsLaminating and bonding applications on foam, plastics, metal, and composites. General purpose splicing. Ideal for ether and esther foams, LSE plastics, and gasketing materials. Core and roll starter tape
ConstructionDouble Coated
MarketConverter
BrandPolyken
Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 9115L
Product Name Polyken Synthetic Rubber Double-Coated Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Electroplaters Vinyl Tape - EV00750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details