Berry Plastics Corporation - Engineered Materials Division Polyken Fiber-FIlled Acrylic Transfer Tape 66

Description
Polyken 066 TRANSFER TAPE - MULTI-PURPOSE SPLICING Easy identification, high strength transfer tape with silicone liner for automatic, manual or flying splices. Conforms well to irregular surfaces. Applications Corrugated manufacturing. Paper converting. Printing. Frame mounting. Features & Benefits Similar to the Polyken 065, but red for easy identification. Excellent film strength for reliable, consistent automatic splices at full line speed. Wide operating temperature range up to 395ºF. High tack ensures quick grab for automatic splicing systems. Outstanding conformability for continuous adhesion on irregular surfaces.
Datasheet
Description
Polyken 066 TRANSFER TAPE - MULTI-PURPOSE SPLICING Easy identification, high strength transfer tape with silicone liner for automatic, manual or flying splices. Conforms well to irregular surfaces. Applications Corrugated manufacturing. Paper converting. Printing. Frame mounting. Features & Benefits Similar to the Polyken 065, but red for easy identification. Excellent film strength for reliable, consistent automatic splices at full line speed. Wide operating temperature range up to 395ºF. High tack ensures quick grab for automatic splicing systems. Outstanding conformability for continuous adhesion on irregular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyken Fiber-FIlled Acrylic Transfer Tape - 66 - Berry Plastics Corporation - Engineered Materials Division
Franklin, MA, USA
Polyken Fiber-FIlled Acrylic Transfer Tape
66
Polyken Fiber-FIlled Acrylic Transfer Tape 66
Polyken 066 TRANSFER TAPE - MULTI-PURPOSE SPLICING Easy identification, high strength transfer tape with silicone liner for automatic, manual or flying splices. Conforms well to irregular surfaces. Applications Corrugated manufacturing. Paper converting. Printing. Frame mounting. Features & Benefits Similar to the Polyken 065, but red for easy identification. Excellent film strength for reliable, consistent automatic splices at full line speed. Wide operating temperature range up to 395ºF. High tack ensures quick grab for automatic splicing systems. Outstanding conformability for continuous adhesion on irregular surfaces.

Polyken 066

TRANSFER TAPE - MULTI-PURPOSE SPLICING

Easy identification, high strength transfer tape with silicone liner for automatic, manual or flying splices. Conforms well to irregular surfaces.

Applications

Corrugated manufacturing. Paper converting. Printing. Frame mounting.

Features & Benefits

Similar to the Polyken 065, but red for easy identification. Excellent film strength for reliable, consistent automatic splices at full line speed. Wide operating temperature range up to 395ºF. High tack ensures quick grab for automatic splicing systems. Outstanding conformability for continuous adhesion on irregular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Berry Plastics Corporation - Engineered Materials Division
Product Category Adhesive Tapes
Product Number 66
Product Name Polyken Fiber-FIlled Acrylic Transfer Tape
Type Seaming / Heat Seal; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Transfer; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Double Sided Tapes - 2231084 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Red
Backing Polyester; Polyester
View Details
Vinyl Tape - PVC6 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.5000 to 6 inches (12.7 to 152 mm)
View Details