Ideal Industries, Inc. Clamp Meter 61-704

Description
DIGITAL TYPE LCD, BACKLIGHT DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 9 V NEDA 1604 BATTERY TYPE CARRYING CASE, TEST LEAD INCLUSION AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, AUDIBLE CONTINUITY, DIODE TEST, RESISTANCE PARAMETER MEASURED 1.3 INCH JAW OPENING 200 OHM, 200 KILO OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 2000 MILLIVOLT, 200/750 V AC VOLTAGE RANGE 2000 MILLIVOLT, 200/1000 V DC VOLTAGE RANGE CAPACITANCE RANGE 200 MICROFARAD NON-CONTACT VOLTAGE RATING 40 TO 600 VAC
Datasheet
Description
DIGITAL TYPE LCD, BACKLIGHT DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 9 V NEDA 1604 BATTERY TYPE CARRYING CASE, TEST LEAD INCLUSION AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, AUDIBLE CONTINUITY, DIODE TEST, RESISTANCE PARAMETER MEASURED 1.3 INCH JAW OPENING 200 OHM, 200 KILO OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 2000 MILLIVOLT, 200/750 V AC VOLTAGE RANGE 2000 MILLIVOLT, 200/1000 V DC VOLTAGE RANGE CAPACITANCE RANGE 200 MICROFARAD NON-CONTACT VOLTAGE RATING 40 TO 600 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 61-704 - Ideal Industries, Inc.
Sycamore, IL, USA
Clamp Meter
61-704
Clamp Meter 61-704
DIGITAL TYPE LCD, BACKLIGHT DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 9 V NEDA 1604 BATTERY TYPE CARRYING CASE, TEST LEAD INCLUSION AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, AUDIBLE CONTINUITY, DIODE TEST, RESISTANCE PARAMETER MEASURED 1.3 INCH JAW OPENING 200 OHM, 200 KILO OHM RESISTANCE RANGE 200 AMPERE AC CURRENT RANGE 2000 MILLIVOLT, 200/750 V AC VOLTAGE RANGE 2000 MILLIVOLT, 200/1000 V DC VOLTAGE RANGE CAPACITANCE RANGE 200 MICROFARAD NON-CONTACT VOLTAGE RATING 40 TO 600 VAC
  • DIGITAL TYPE
  • LCD, BACKLIGHT DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • 9 V NEDA 1604 BATTERY TYPE
  • CARRYING CASE, TEST LEAD INCLUSION
  • AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, AUDIBLE CONTINUITY, DIODE TEST, RESISTANCE PARAMETER MEASURED
  • 1.3 INCH JAW OPENING
  • 200 OHM, 200 KILO OHM RESISTANCE RANGE
  • 200 AMPERE AC CURRENT RANGE
  • 2000 MILLIVOLT, 200/750 V AC VOLTAGE RANGE
  • 2000 MILLIVOLT, 200/1000 V DC VOLTAGE RANGE
  • CAPACITANCE RANGE 200 MICROFARAD
  • NON-CONTACT VOLTAGE RATING 40 TO 600 VAC
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Clamp Meters
Product Number 61-704
Product Name Clamp Meter
DC Voltage 2 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 2369212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Resistance 6.00E-5 kohms
View Details