Ideal Industries, Inc. Clamp Meter 61-773

Description
DIGITAL TYPE 10.6 INCH H X 4.1 INCH W X 1.9 INCH D SIZE LCD, BACKLIGHT DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 9 V,100 HR ALKALINE (NEDA 1604, JIS 006P, IEC 6F22) BATTERY TYPE CARRYING CASE, TEST LEAD WITH LARGE ALLIGATOR CLIPS INCLUSION AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, CONTINUITY, FREQUENCY, RESISTANCE PARAMETER MEASURED 20 TO 400 HZ FREQUENCY RANGE 2 INCH JAW OPENING 0 TO 9999 OHM RESISTANCE RANGE 0 TO 999.9 AMPERE AC CURRENT RANGE 0 TO 750 V AC VOLTAGE RANGE 0 TO 999.9 V DC VOLTAGE RANGE TIGHTSIGHT[R] BRAND INCLUDES CARRYING CASE AND TEST LEADS WITH ALLIGATOR CLIP
Datasheet
Description
DIGITAL TYPE 10.6 INCH H X 4.1 INCH W X 1.9 INCH D SIZE LCD, BACKLIGHT DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 9 V,100 HR ALKALINE (NEDA 1604, JIS 006P, IEC 6F22) BATTERY TYPE CARRYING CASE, TEST LEAD WITH LARGE ALLIGATOR CLIPS INCLUSION AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, CONTINUITY, FREQUENCY, RESISTANCE PARAMETER MEASURED 20 TO 400 HZ FREQUENCY RANGE 2 INCH JAW OPENING 0 TO 9999 OHM RESISTANCE RANGE 0 TO 999.9 AMPERE AC CURRENT RANGE 0 TO 750 V AC VOLTAGE RANGE 0 TO 999.9 V DC VOLTAGE RANGE TIGHTSIGHT[R] BRAND INCLUDES CARRYING CASE AND TEST LEADS WITH ALLIGATOR CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 61-773 - Ideal Industries, Inc.
Sycamore, IL, USA
Clamp Meter
61-773
Clamp Meter 61-773
DIGITAL TYPE 10.6 INCH H X 4.1 INCH W X 1.9 INCH D SIZE LCD, BACKLIGHT DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 9 V,100 HR ALKALINE (NEDA 1604, JIS 006P, IEC 6F22) BATTERY TYPE CARRYING CASE, TEST LEAD WITH LARGE ALLIGATOR CLIPS INCLUSION AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, CONTINUITY, FREQUENCY, RESISTANCE PARAMETER MEASURED 20 TO 400 HZ FREQUENCY RANGE 2 INCH JAW OPENING 0 TO 9999 OHM RESISTANCE RANGE 0 TO 999.9 AMPERE AC CURRENT RANGE 0 TO 750 V AC VOLTAGE RANGE 0 TO 999.9 V DC VOLTAGE RANGE TIGHTSIGHT[R] BRAND INCLUDES CARRYING CASE AND TEST LEADS WITH ALLIGATOR CLIP
  • DIGITAL TYPE
  • 10.6 INCH H X 4.1 INCH W X 1.9 INCH D SIZE
  • LCD, BACKLIGHT DISPLAY TYPE
  • UL (CANADA AND US), CE APPROVAL
  • 9 V,100 HR ALKALINE (NEDA 1604, JIS 006P, IEC 6F22) BATTERY TYPE
  • CARRYING CASE, TEST LEAD WITH LARGE ALLIGATOR CLIPS INCLUSION
  • AC CURRENT, AC/DC VOLTAGE, CAPACITANCE, CONTINUITY, FREQUENCY, RESISTANCE PARAMETER MEASURED
  • 20 TO 400 HZ FREQUENCY RANGE
  • 2 INCH JAW OPENING
  • 0 TO 9999 OHM RESISTANCE RANGE
  • 0 TO 999.9 AMPERE AC CURRENT RANGE
  • 0 TO 750 V AC VOLTAGE RANGE
  • 0 TO 999.9 V DC VOLTAGE RANGE
  • TIGHTSIGHT[R] BRAND
  • INCLUDES CARRYING CASE AND TEST LEADS WITH ALLIGATOR CLIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Clamp Meters
Product Number 61-773
Product Name Clamp Meter
DC Voltage 0.0 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC 41 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
Options & Features Battery powered
View Details
Clamp Meters - 1241993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details