Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT 2T8200K

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT - 2T8200K - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT
2T8200K
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT 2T8200K
RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 820ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 2T8200K
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 820 ohm, CHASSIS MOUNT
Resistance Range 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers