Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 560 ohm, CHASSIS MOUNT 2T5600F

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 560ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 560ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 560 ohm, CHASSIS MOUNT - 2T5600F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 560 ohm, CHASSIS MOUNT
2T5600F
RESISTOR, TEMPERATURE DEPENDENT, NTC, 560 ohm, CHASSIS MOUNT 2T5600F
RESISTOR, TEMPERATURE DEPENDENT, NTC, 560ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 560ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 2T5600F
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 560 ohm, CHASSIS MOUNT
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers