Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT 2T5000G

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT - 2T5000G - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT
2T5000G
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT 2T5000G
RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 500ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 2T5000G
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 500 ohm, CHASSIS MOUNT
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers