Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 680 ohm, CHASSIS MOUNT 2T6800C8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 680ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 680ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 680 ohm, CHASSIS MOUNT - 2T6800C8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 680 ohm, CHASSIS MOUNT
2T6800C8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 680 ohm, CHASSIS MOUNT 2T6800C8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 680ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 680ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 2T6800C8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 680 ohm, CHASSIS MOUNT
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers