Vishay Precision Group SMD,MOLDED,1.52K,.01%,WAFFLE Y16291K52000T0W

Description
SMD,MOLDED,1.52K,.01 %,WAFFLE
Request a Quote Datasheet
Description
SMD,MOLDED,1.52K,.01 %,WAFFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,MOLDED,1.52K,.01%,WAFFLE - Y16291K52000T0W - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,MOLDED,1.52K,.01%,WAFFLE
Y16291K52000T0W
SMD,MOLDED,1.52K,.01%,WAFFLE Y16291K52000T0W
SMD,MOLDED,1.52K,.01 %,WAFFLE

SMD,MOLDED,1.52K,.01%,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - Y16291K52000T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16291K52000T0W-ND
Chip Resistor - Surface Mount Y16291K52000T0W-ND
1.52 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

1.52 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vfcp0805 1K5200 Tcr0.2 0.01% B W Vishay Foil Resistors - 59P2170 - Newark, An Avnet Company
Chicago, IL, United States
Vfcp0805 1K5200 Tcr0.2 0.01% B W Vishay Foil Resistors
59P2170
Vfcp0805 1K5200 Tcr0.2 0.01% B W Vishay Foil Resistors 59P2170
VFCP0805 1K5200 TCR0.2 0.01% B W

VFCP0805 1K5200 TCR0.2 0.01% B W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y16291K52000T0W Y16291K52000T0W-ND 59P2170
Product Name SMD,MOLDED,1.52K,.01%,WAFFLE Chip Resistor - Surface Mount Vfcp0805 1K5200 Tcr0.2 0.01% B W Vishay Foil Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Tolerance 0.0100 +/- % 0.0100 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details