SMD,2512,412,.01%,2P
412 Ohms ±0.01% 0.6W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
VFCP2512 412R00 TCR0.2 0.01% B W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y1633412R000T0W | Y1633412R000T0W-ND | 59P2408 |
| Product Name | SMD,2512,412,.01%,2PPM,FLIP CHIP,WAFFLE | Chip Resistor - Surface Mount | Vfcp2512 412R00 Tcr0.2 0.01% B W Vishay Foil Resistors |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512 |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil |