Vishay Precision Group ULTRA HIGH PRECISION,0805,750,.01%,WAFFLE Y1629750R000T0W

Description
ULTRA HIGH PRECISION,0805,750,. 01%,WAFFLE
Request a Quote Datasheet
Description
ULTRA HIGH PRECISION,0805,750,. 01%,WAFFLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULTRA HIGH PRECISION,0805,750,.01%,WAFFLE - Y1629750R000T0W - ASAP Semiconductor LLC
Anaheim, CA, United States
ULTRA HIGH PRECISION,0805,750,.01%,WAFFLE
Y1629750R000T0W
ULTRA HIGH PRECISION,0805,750,.01%,WAFFLE Y1629750R000T0W
ULTRA HIGH PRECISION,0805,750,. 01%,WAFFLE

ULTRA HIGH PRECISION,0805,750,.01%,WAFFLE

Supplier's Site
Chip Resistor - Surface Mount - Y1629750R000T0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1629750R000T0W-ND
Chip Resistor - Surface Mount Y1629750R000T0W-ND
750 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

750 Ohms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vfcp0805 750R00 Tcr0.2 0.01% B W Vishay Foil Resistors - 59P2261 - Newark, An Avnet Company
Chicago, IL, United States
Vfcp0805 750R00 Tcr0.2 0.01% B W Vishay Foil Resistors
59P2261
Vfcp0805 750R00 Tcr0.2 0.01% B W Vishay Foil Resistors 59P2261
VFCP0805 750R00 TCR0.2 0.01% B W

VFCP0805 750R00 TCR0.2 0.01% B W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1629750R000T0W Y1629750R000T0W-ND 59P2261
Product Name ULTRA HIGH PRECISION,0805,750,.01%,WAFFLE Chip Resistor - Surface Mount Vfcp0805 750R00 Tcr0.2 0.01% B W Vishay Foil Resistors
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.0100 +/- % 0.0100 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details