Vishay Precision Group SMD,1506,125MW,1K,.01%,2PPM,FLIP CHIP,T/R Y16311K00000T0R

Description
SMD,1506,125MW,1K,.0 1%,2PPM,FLIP CHIP,T/R
Request a Quote Datasheet
Description
SMD,1506,125MW,1K,.0 1%,2PPM,FLIP CHIP,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,1506,125MW,1K,.01%,2PPM,FLIP CHIP,T/R - Y16311K00000T0R - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,1506,125MW,1K,.01%,2PPM,FLIP CHIP,T/R
Y16311K00000T0R
SMD,1506,125MW,1K,.01%,2PPM,FLIP CHIP,T/R Y16311K00000T0R
SMD,1506,125MW,1K,.0 1%,2PPM,FLIP CHIP,T/R

SMD,1506,125MW,1K,.01%,2PPM,FLIP CHIP,T/R

Supplier's Site
Chip Resistor - Surface Mount - Y16311K00000T0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y16311K00000T0R-ND
Chip Resistor - Surface Mount Y16311K00000T0R-ND
1 kOhms ±0.01% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.3W Chip Resistor Nonstandard Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vfcp1506 1K0000 Tcr0.2 0.01% B T Vishay Foil Resistors - 59P2339 - Newark, An Avnet Company
Chicago, IL, United States
Vfcp1506 1K0000 Tcr0.2 0.01% B T Vishay Foil Resistors
59P2339
Vfcp1506 1K0000 Tcr0.2 0.01% B T Vishay Foil Resistors 59P2339
VFCP1506 1K0000 TCR0.2 0.01% B T

VFCP1506 1K0000 TCR0.2 0.01% B T

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y16311K00000T0R Y16311K00000T0R-ND 59P2339
Product Name SMD,1506,125MW,1K,.01%,2PPM,FLIP CHIP,T/R Chip Resistor - Surface Mount Vfcp1506 1K0000 Tcr0.2 0.01% B T Vishay Foil Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.0100 +/- % 0.0100 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details