402 Ohms ±0.01% 0.6W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Metal Foil
SMD,2512,402,.01%,2P
VFCP2512 402R00 TCR0.2 0.01% B W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y1633402R000T0W-ND | Y1633402R000T0W | 59P2407 |
| Product Name | Chip Resistor - Surface Mount | SMD,2512,402,.01%,2PPM,FLIP CHIP,WAFFLE | Vfcp2512 402R00 Tcr0.2 0.01% B W Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | ||
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | 2512 |
| Resistance Range | 402 ohms |