Sankosha U.S.A., Inc. Datasheets for Gas Discharge Tubes (GDT)
Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap filled with a gas such as air.
Gas Discharge Tubes (GDT): Learn more
| Product Name | Notes |
|---|---|
| Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression (TVSS) Features: 4.4 x 3.5 mm Footprint UL 497B Recognized... | |
| Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression Features: UL 479B Recognized (File E140906) High Surge Current Rating... | |
| Applications: Coaxial Cable Communication Systems Transient Voltage Surge Suppression (TVSS) Routers and Access Points Wireless Communication Systems Tower Top and Tower Base Electronics Narrow and Broadband Modems/Cable Modems Broadband/CATV/Coaxi al... | |
| Applications: Telecommunications & Signal Lines Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression Features: UL 479B Recognized (File E140906)... | |
| Features: 4.5 x 3.2 mm (4532) Footprint UL497B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance ≤ 0.5pF Proven Performance Applications:... | |
| Features: High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified High Insulation Resistance Low Capacitance ≤ 1.5pF Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL... | |
| Features: Non-Radioactive RoHS Compliant (100% Lead-Free) Small Size ISO 9001 Certified High Insulation Resistance Low Capacitance ≤ 1.5pF Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and... | |
| Features: Non-Radioactive RoHS Compliant (100% Lead-Free) Small Size ISO 9001 Certified Proven Performance Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient... | |
| Features: UL 1449 3rd Edition Recognized (File E328370) Non-Radioactive RoHS Compliant (100% Lead-Free) Low Capacitance Proven Performance ISO 9001 Certified World Renowned Quality Applications: Transient Voltage Surge Suppression AC Line... | |
| Features: UL 1449 Listed (File E328370) RoHS Compliant (100% Lead-Free) Low Capacitance ISO 9001 Certified Non-Radioactive Applications: Transient Voltage Surge Suppression AC Line Input Protection Power Supplies CATV Systems Antennas... | |
| Features: UL 479B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance ≤ 1.0pF Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al... | |
| Features: UL 497B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance ≤ 0.5pF Proven Performance Applications: Cable Telephony Products Modems/Cable Modems... | |
| Features: UL 497B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance ≤ 1pF Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al... | |
| Features: UL 497B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance ≤ 3.0 pF Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi... | |
| Features: UL 497B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL... | |
| Features: UL 497B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance Proven Performance Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al... | |
| Features: UL 497B Recognized (File E140906) High Surge Current Rating Surface Mount Small Size RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi... | |
| Features: UL 497B Recognized (File E140906) Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance ≤ 3pF High Insulation Resistance Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors... |