Sankosha U.S.A., Inc. 3SD4-Series Surface Mount Gas Tube Arrester 3SD4-145

Description
Features: UL 497B Recognized (File E140906) High Surge Current Rating Surface Mount Small Size RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression
Datasheet
Description
Features: UL 497B Recognized (File E140906) High Surge Current Rating Surface Mount Small Size RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3SD4-Series Surface Mount Gas Tube Arrester - 3SD4-145 - Sankosha U.S.A., Inc.
Torrance, CA, United States
3SD4-Series Surface Mount Gas Tube Arrester
3SD4-145
3SD4-Series Surface Mount Gas Tube Arrester 3SD4-145
Features: UL 497B Recognized (File E140906) High Surge Current Rating Surface Mount Small Size RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression

Features:

  • UL 497B Recognized (File E140906)
  • High Surge Current Rating
  • Surface Mount
  • Small Size
  • RoHS Compliant (100% Lead-Free)
  • ISO 9001 Certified
  • Low Capacitance

Applications:

  • Cable Telephony Products
  • Modems/Cable Modems
  • Broadband/CATV/Coaxial Protectors
  • xDSL Modems and Peripherals
  • Building Entry/Outside Plant
  • Transient Voltage Surge Suppression
Supplier's Site Datasheet
3SD4-Series Three Electrode Gas Tube Arrester - 3SD4-145 - Sankosha U.S.A., Inc.
Torrance, CA, United States
3SD4-Series Three Electrode Gas Tube Arrester
3SD4-145
3SD4-Series Three Electrode Gas Tube Arrester 3SD4-145
Features: UL 497B Recognized (File E140906) High Surge Current Rating Surface Mount Small Size RoHS Compliant (100% Lead-Free) ISO 9001 Certified Low Capacitance Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression

Features:

  • UL 497B Recognized (File E140906)
  • High Surge Current Rating
  • Surface Mount
  • Small Size
  • RoHS Compliant (100% Lead-Free)
  • ISO 9001 Certified
  • Low Capacitance

Applications:

  • Cable Telephony Products
  • Modems/Cable Modems
  • Broadband/CATV/Coaxial Protectors
  • xDSL Modems and Peripherals
  • Building Entry/Outside Plant
  • Transient Voltage Surge Suppression
Supplier's Site Datasheet

Technical Specifications

  Sankosha U.S.A., Inc. Sankosha U.S.A., Inc.
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 3SD4-145 3SD4-145
Product Name 3SD4-Series Surface Mount Gas Tube Arrester 3SD4-Series Three Electrode Gas Tube Arrester
Application Data Lines Data Lines; Telecommunications
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS UL Recognized Component Mark (US and Canadian); RoHS
Construction Metal Metal
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4614287 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube Arresters (GDT) - 2027-23-BT1-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
3 suppliers
Two Terminal Mini Gas Plasma Arresters - CG5350LS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 420 volts
View Details
2 suppliers