Sankosha U.S.A., Inc. 3SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters 3SDH4-200

Description
Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression Features: UL 479B Recognized (File E140906) High Surge Current Rating Non-Radioactive Surface Mount Small Size RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified Low Capacitance ≤ 0.5pF
Datasheet
Description
Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression Features: UL 479B Recognized (File E140906) High Surge Current Rating Non-Radioactive Surface Mount Small Size RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified Low Capacitance ≤ 0.5pF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters - 3SDH4-200 - Sankosha U.S.A., Inc.
Torrance, CA, United States
3SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters
3SDH4-200
3SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters 3SDH4-200
Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression Features: UL 479B Recognized (File E140906) High Surge Current Rating Non-Radioactive Surface Mount Small Size RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified Low Capacitance ≤ 0.5pF

Applications:

  • Cable Telephony Products
  • Modems/Cable Modems
  • Broadband/CATV/Coaxial Protectors
  • xDSL Modems and Peripherals
  • Building Entry/Outside Plant
  • Transient Voltage Surge Suppression

Features:

  • UL 479B Recognized (File E140906)
  • High Surge Current Rating
  • Non-Radioactive
  • Surface Mount
  • Small Size
  • RoHS Compliant (100% Lead-Free)
  • ISO 9001 and ISO 14001 Certified
  • Low Capacitance ≤ 0.5pF
Supplier's Site Datasheet

Technical Specifications

  Sankosha U.S.A., Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number 3SDH4-200
Product Name 3SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
Operating Temperature -40 to 90 C (-40 to 194 F)
Construction Ceramic
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1678485 - RS Components, Ltd.
Specs
Rated Voltage 350 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-9071.99.0447(73_Z-0-0-447)-ND - DigiKey
Specs
Application Industrial
Package Type Connectorized; Module
View Details
Gas Discharge Tube Arresters (GDT) - 495-5881-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 2000 amps
View Details
2 suppliers