U-5A -- U-SERIES TWO ELECTRODE GAS TUBE ARRESTER
Sankosha U.S.A., Inc.
U-Series Two Electrode Gas Tube Arrester
U-5A
Description
Features:
UL 497B Recognized (File E140906)
High Surge Current Rating
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 Certified
Low Capacitance ≤ 1pF
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression
Description
Features:
UL 497B Recognized (File E140906)
High Surge Current Rating
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 Certified
Low Capacitance ≤ 1pF
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression
Datasheet
Suppliers
U-Series Two Electrode Gas Tube Arrester
U-5A
Features:
UL 497B Recognized (File E140906)
High Surge Current Rating
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 Certified
Low Capacitance ≤ 1pF
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression
Features:
- UL 497B Recognized (File E140906)
- High Surge Current Rating
- Non-Radioactive
- RoHS Compliant (100% Lead-Free)
- ISO 9001 Certified
- Low Capacitance ≤ 1pF
Applications:
- Cable Telephony Products
- Modems/Cable Modems
- Broadband/CATV/Coaxial Protectors
- xDSL Modems and Peripherals
- Building Entry/Outside Plant
- Transient Voltage Surge Suppression
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Gas Discharge Tubes (GDT) |
|
Product Number
|
U-5A |
|
Product Name
|
U-Series Two Electrode Gas Tube Arrester |
|
Application
|
Data Lines; Telecommunications
|
|
Standards
|
UL Recognized Component Mark (US and Canadian); RoHS
|
|
Construction
|
Ceramic
|
|
Package Type
|
Through Hole Axial Wire leads
|
Unlock Full Specs
to access all available technical data
Similar Products
AvaLAN Wireless Systems, Inc.
Application
Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type
Connectorized
View Details
Comtelco Industries, Inc.
Operating Temperature
-40 to 85 C (-40 to 185 F)
Construction
Metal
Package Type
Connectorized
View Details