Sankosha U.S.A., Inc. Y08JS-Series Two Electrode Gas Tube Arrester Y08JS-90A

Description
Features: High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified High Insulation Resistance Low Capacitance ≤ 1.5pF Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression
Datasheet
Description
Features: High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified High Insulation Resistance Low Capacitance ≤ 1.5pF Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y08JS-Series Two Electrode Gas Tube Arrester - Y08JS-90A - Sankosha U.S.A., Inc.
Torrance, CA, United States
Y08JS-Series Two Electrode Gas Tube Arrester
Y08JS-90A
Y08JS-Series Two Electrode Gas Tube Arrester Y08JS-90A
Features: High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 Certified High Insulation Resistance Low Capacitance ≤ 1.5pF Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression

Features:

  • High Surge Current Rating
  • Non-Radioactive
  • RoHS Compliant (100% Lead-Free)
  • ISO 9001 Certified
  • High Insulation Resistance
  • Low Capacitance ≤ 1.5pF

Applications:

  • Cable Telephony Products
  • Modems/Cable Modems
  • Broadband/CATV/Coaxial Protectors
  • xDSL Modems and Peripherals
  • Building Entry/Outside Plant
  • Transient Voltage Surge Suppression
Supplier's Site Datasheet

Technical Specifications

  Sankosha U.S.A., Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number Y08JS-90A
Product Name Y08JS-Series Two Electrode Gas Tube Arrester
Application Data Lines; Telecommunications
Standards RoHS
Construction Ceramic
Package Type Through Hole Axial Wire leads
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Two Terminal Heavy Duty Gas Plasma Arresters - CG2230LSSNTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 276 volts
View Details
2 suppliers