Y06SZ-230B1 -- Y06S-SERIES TWO ELECTRODE GAS TUBE ARRESTER
Sankosha U.S.A., Inc.
Y06S-Series Two Electrode Gas Tube Arrester
Y06SZ-230B1
Description
Features:
Non-Radioactive
RoHS Compliant (100% Lead-Free)
Small Size
ISO 9001 Certified
High Insulation Resistance
Low Capacitance ≤ 1.5pF
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression
Description
Features:
Non-Radioactive
RoHS Compliant (100% Lead-Free)
Small Size
ISO 9001 Certified
High Insulation Resistance
Low Capacitance ≤ 1.5pF
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression
Datasheet
Suppliers
Y06S-Series Two Electrode Gas Tube Arrester
Y06SZ-230B1
Features:
Non-Radioactive
RoHS Compliant (100% Lead-Free)
Small Size
ISO 9001 Certified
High Insulation Resistance
Low Capacitance ≤ 1.5pF
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression
Features:
- Non-Radioactive
- RoHS Compliant (100% Lead-Free)
- Small Size
- ISO 9001 Certified
- High Insulation Resistance
- Low Capacitance ≤ 1.5pF
Applications:
- Cable Telephony Products
- Modems/Cable Modems
- Broadband/CATV/Coaxial Protectors
- xDSL Modems and Peripherals
- Building Entry/Outside Plant
- Transient Voltage Surge Suppression
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Gas Discharge Tubes (GDT) |
|
Product Number
|
Y06SZ-230B1 |
|
Product Name
|
Y06S-Series Two Electrode Gas Tube Arrester |
|
Application
|
Data Lines; Telecommunications
|
|
Standards
|
UL Recognized Component Mark (US and Canadian); RoHS
|
|
Construction
|
Ceramic
|
|
Package Type
|
Through Hole Axial Wire leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Data Lines; Telecommunications
Standards
UL Recognized Component Mark (US and Canadian); RoHS
Construction
Ceramic
View Details
Application
Industrial
Package Type
Through Hole Radial Leads; Axial Cylinder, Radial Bend
Rated Current
10000 amps
View Details