3YD-230P1 -- 3YD-SERIES GAS DISCHARGE TUBES (GDT) - SURGE ARRESTERS
Sankosha U.S.A., Inc.3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters3YD-230P1
Description
Applications:
Telecommunications & Signal Lines
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression Features:
UL 479B Recognized (File E140906)
High Surge Current Rating
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 and ISO 14001 Certified
Low Capacitance ≤ 3.0pF
Proven Performance
Sankosha U.S.A., Inc.
Done
Datasheet
Description
Applications:
Telecommunications & Signal Lines
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression Features:
UL 479B Recognized (File E140906)
High Surge Current Rating
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 and ISO 14001 Certified
Low Capacitance ≤ 3.0pF
Proven Performance
3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters
3YD-230P1
3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters
3YD-230P1
Applications:
Telecommunications & Signal Lines
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression Features:
UL 479B Recognized (File E140906)
High Surge Current Rating
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 and ISO 14001 Certified
Low Capacitance ≤ 3.0pF
Proven Performance
Applications:
Telecommunications & Signal Lines
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxial Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression
Features:
UL 479B Recognized (File E140906)
High Surge Current Rating
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 and ISO 14001 Certified
Low Capacitance ≤ 3.0pF
Proven Performance
Supplier's Site
Datasheet
Technical Specifications
Sankosha U.S.A., Inc.
Product Category
Gas Discharge Tubes (GDT)
Product Number
3YD-230P1
Product Name
3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters
Application
Data Lines; Telecommunications
Standards
UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001