Sankosha U.S.A., Inc. 3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters 3YD-350A

Description
Applications: Telecommunications & Signal Lines Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression Features: UL 479B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified Low Capacitance ≤ 3.0pF Proven Performance
Datasheet
Description
Applications: Telecommunications & Signal Lines Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression Features: UL 479B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified Low Capacitance ≤ 3.0pF Proven Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters - 3YD-350A - Sankosha U.S.A., Inc.
Torrance, CA, United States
3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters
3YD-350A
3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters 3YD-350A
Applications: Telecommunications & Signal Lines Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression Features: UL 479B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified Low Capacitance ≤ 3.0pF Proven Performance

Applications:

  • Telecommunications & Signal Lines
  • Cable Telephony Products
  • Modems/Cable Modems
  • Broadband/CATV/Coaxial Protectors
  • xDSL Modems and Peripherals
  • Building Entry/Outside Plant
  • Transient Voltage Surge Suppression

Features:

  • UL 479B Recognized (File E140906)
  • High Surge Current Rating
  • Non-Radioactive
  • RoHS Compliant (100% Lead-Free)
  • ISO 9001 and ISO 14001 Certified
  • Low Capacitance ≤ 3.0pF
  • Proven Performance
Supplier's Site Datasheet

Technical Specifications

  Sankosha U.S.A., Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number 3YD-350A
Product Name 3YD-Series Gas Discharge Tubes (GDT) - Surge Arresters
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
Operating Temperature -40 to 90 C (-40 to 194 F)
Construction Ceramic
Package Type Clip
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG3 - CG38.5LTR - CG38.5LTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 10200 volts
View Details
2 suppliers