Sankosha U.S.A., Inc. Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Product Name Notes
Applications: 10/100/1000 Base-T Ethernet Transporation / Traffic Systems Power Over Ethernet (PoE) Wireless Client Devices Surveillance Cameras IP Security and Phone Systems Advertising Billboards / Displays Network Appliances Features: Gigabit...
Features: Gigabit Ethernet In-Line Protection Complies with IEC 61643-21, 61000-4-5 IEEE 802.3ab Compliant Cat5 and Cat5e Performance Rating Connector Style: RJ-45 STP In/Out 35 mm DIN Rail or Surface Mountable...
Features: High Reliability Protection from Excessive Voltages Complies with IEC 61643-21 - Catagory C2 and D1 High Current Capablities High Energy and Low Capacitance GDT Technology High Frequency and Low...