Sankosha U.S.A., Inc. SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters SDH4-230

Description
Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression (TVSS) Features: 4.4 x 3.5 mm Footprint UL 497B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified Low Capacitance ≤ 0.5pF Proven Performance
Datasheet
Description
Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression (TVSS) Features: 4.4 x 3.5 mm Footprint UL 497B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified Low Capacitance ≤ 0.5pF Proven Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters - SDH4-230 - Sankosha U.S.A., Inc.
Torrance, CA, United States
SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters
SDH4-230
SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters SDH4-230
Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxi al Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression (TVSS) Features: 4.4 x 3.5 mm Footprint UL 497B Recognized (File E140906) High Surge Current Rating Non-Radioactive RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified Low Capacitance ≤ 0.5pF Proven Performance

Applications:

  • Cable Telephony Products
  • Modems/Cable Modems
  • Broadband/CATV/Coaxial Protectors
  • xDSL Modems and Peripherals
  • Building Entry/Outside Plant
  • Transient Voltage Surge Suppression (TVSS)

Features:

  • 4.4 x 3.5 mm Footprint
  • UL 497B Recognized (File E140906)
  • High Surge Current Rating
  • Non-Radioactive
  • RoHS Compliant (100% Lead-Free)
  • ISO 9001 and ISO 14001 Certified
  • Low Capacitance ≤ 0.5pF
  • Proven Performance
Supplier's Site Datasheet

Technical Specifications

  Sankosha U.S.A., Inc.
Product Category Gas Discharge Tubes (GDT)
Product Number SDH4-230
Product Name SDH4-Series Gas Discharge Tubes (GDT) - Surge Arresters
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS; ISO 9001, ISO 14001
Operating Temperature -40 to 90 C (-40 to 194 F)
Construction Ceramic
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896P - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Two Terminal Maximum Duty Gas Plasma Arresters - CG90 - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 108 volts
View Details
2 suppliers
Gas Tube DC Pass Bulk Head Surge & Lightening Arrestor - CPG-ONINF - Comtelco Industries, Inc.
Specs
Features DC Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Construction Metal
View Details