SD3-90 -- SD3-SERIES SURFACE MOUNT GAS TUBE ARRESTER
Sankosha U.S.A., Inc.
SD3-Series Surface Mount Gas Tube Arrester
SD3-90
Description
Features:
4.5 x 3.2 mm (4532) Footprint
UL497B Recognized (File E140906)
High Surge Current Rating
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 Certified
Low Capacitance ≤ 0.5pF
Proven Performance
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression (TVSS)
Description
Features:
4.5 x 3.2 mm (4532) Footprint
UL497B Recognized (File E140906)
High Surge Current Rating
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 Certified
Low Capacitance ≤ 0.5pF
Proven Performance
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression (TVSS)
Datasheet
Suppliers
SD3-Series Surface Mount Gas Tube Arrester
SD3-90
Features:
4.5 x 3.2 mm (4532) Footprint
UL497B Recognized (File E140906)
High Surge Current Rating
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 Certified
Low Capacitance ≤ 0.5pF
Proven Performance
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression (TVSS)
Features:
- 4.5 x 3.2 mm (4532) Footprint
- UL497B Recognized (File E140906)
- High Surge Current Rating
- Non-Radioactive
- RoHS Compliant (100% Lead-Free)
- ISO 9001 Certified
- Low Capacitance ≤ 0.5pF
- Proven Performance
Applications:
- Cable Telephony Products
- Modems/Cable Modems
- Broadband/CATV/Coaxial Protectors
- xDSL Modems and Peripherals
- Building Entry/Outside Plant
- Transient Voltage Surge Suppression (TVSS)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Gas Discharge Tubes (GDT) |
|
Product Number
|
SD3-90 |
|
Product Name
|
SD3-Series Surface Mount Gas Tube Arrester |
|
Application
|
Data Lines
|
|
Features
|
Tape and Reel Packaging
|
|
Standards
|
UL Recognized Component Mark (US and Canadian); RoHS
|
|
Construction
|
Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Data Lines; Telecommunications
Standards
UL Recognized Component Mark (US and Canadian); RoHS
Construction
Ceramic
View Details