3YVJ-260J1 -- 3J-SERIES THREE ELECTRODE GAS TUBE ARRESTER
Sankosha U.S.A., Inc.
3J-Series Three Electrode Gas Tube Arrester
3YVJ-260J1
Description
Features:
UL 497B Recognized (File E140906)
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 Certified
Low Capacitance ≤ 3pF
High Insulation Resistance
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression
Description
Features:
UL 497B Recognized (File E140906)
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 Certified
Low Capacitance ≤ 3pF
High Insulation Resistance
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression
Datasheet
Suppliers
3J-Series Three Electrode Gas Tube Arrester
3YVJ-260J1
Features:
UL 497B Recognized (File E140906)
Non-Radioactive
RoHS Compliant (100% Lead-Free)
ISO 9001 Certified
Low Capacitance ≤ 3pF
High Insulation Resistance
Applications:
Cable Telephony Products
Modems/Cable Modems
Broadband/CATV/Coaxi
al Protectors
xDSL Modems and Peripherals
Building Entry/Outside Plant
Transient Voltage Surge Suppression
Features:
- UL 497B Recognized (File E140906)
- Non-Radioactive
- RoHS Compliant (100% Lead-Free)
- ISO 9001 Certified
- Low Capacitance ≤ 3pF
- High Insulation Resistance
Applications:
- Cable Telephony Products
- Modems/Cable Modems
- Broadband/CATV/Coaxial Protectors
- xDSL Modems and Peripherals
- Building Entry/Outside Plant
- Transient Voltage Surge Suppression
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Gas Discharge Tubes (GDT) |
|
Product Number
|
3YVJ-260J1 |
|
Product Name
|
3J-Series Three Electrode Gas Tube Arrester |
|
Application
|
Data Lines; Telecommunications
|
|
Standards
|
UL Recognized Component Mark (US and Canadian); RoHS
|
|
Construction
|
Ceramic
|
|
Package Type
|
Through Hole Radial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
875 volts
Rated Current
2.00E7 amps
View Details
Application
Industrial
Package Type
Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current
10000 amps
View Details
3 suppliers