Canoga Perkins Corporation Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| CanogaView® Smart Element Manager is designed to manage and monitor Canoga Perkins' optical networking products. Built upon the power of graphical web client, web server and SNMP technologies, CanogaView® can... | |
| Ethernet has become more than just connecting PCs to a server. It is now a communication utility for a vast number of applications from Ethernet equipment residing in offices to... | |
| In business today, effective information management is often the key to success. Interruptions to the digital lifeline to a business has a negative and expensive impact. The 9151 Access Link... | |
| Reliable and consistent delivery of critical 10 Mbps and 100 Mbps Ethernet Services is the cornerstone of the L351 Ethernet Service Unit's success with Service Providers. In today's demanding and... | |
| Remotely distributing services to multiple subscribers, users and devices, is often problematic for Service Providers. The ideal product for this link is the wrong one for that one. The 9155... | |
| Remotely distributing services to multiple subscribers, users and devices, is often problematic for Service Providers. The ideal product for this link is the wrong one for that one. The 9160... | |
| Terminating IP and Ethernet Services at the customer is more than deployment of a media converter. Service Providers need protection, security, and maintainability functions that Media Converters do not provide. | |
| The 9145E is Canoga Perkins' second generation Ethernet NID platform. The 9145E builds on the existing 9145 by adding new features and functions required by Service Providers to deliver MEF... | |
| The 9170 Series Routing Switches are advanced, high performance Metro Ethernet Switches designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset... | |
| The 9175 Metro Ethernet Edge Switch is an advanced, high performance switching platform designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable... | |
| The ability to anticipate and rapidly respond to service problems are key for successfully deployment Ethernet Services and for Service Providers to meet and exceed the expectations of today's demanding... | |
| There is a major difference between simply terminating Metro Ethernet Services, and terminating them PROFITABLY. A basic media converter can be used - but doing so won't ensure the customer's... | |
| When you have an outage on 10 Gigabit Ethernet Services, it is a significant event. Canoga Perkins' 9161 10 Gigabit Ethernet Network Interface Device gives you the link extension and... |