Canoga Perkins Corporation Datasheets for Wavelength Division Multiplexers (WDM)
Wavelength division multiplexers (WDM) are devices that combine light signals with different wavelengths, coming from different fibers, onto a single fiber. They include dense wavelength division multiplexers (DWDM), devices that use optical (analog) multiplexing techniques to increase the carrying capacity of fiber networks beyond levels that can be accomplished via time division multiplexing (TDM).
Wavelength Division Multiplexers (WDM): Learn more
| Product Name | Notes |
|---|---|
| Canoga Perkins' CWDM Multiplexing System is based on the fact that optical multiplexing, a passive process, and wavelength conversion, an active process, are separable processes. The OADM Optical Multiplexer allow... | |
| CWDM Systems economically expand capacity of fiber plant with the 6702 CWDM Transponder - the System Interface to the application. Protocol transparency and data rate agility spanning 100 Mbps to... | |
| Flexibility is key for Canoga Perkins' Transponders and the 6703 is no exception. Supporting SFP pluggable optics in both Local and Remote ports and data rates from 100 Mbps to... |