Canoga Perkins Corporation Datasheets for Network Media Converters

Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more

Product Name Notes
A cost effective T-3 modem and deployment flexibility are the base features of the 2346 T-3 Fiber Optic Modem. Compact in size, the 2346 deploys at central sites in chassis...
Chassis and standalone enclosure mounting of this SNMP Managed Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site and...
Chassis and standalone enclosure mounting of this SNMP Managed Fast Ethernet Media Converter lends the Service Provider the versatility of deploying the same unit in the Central Office, POP Site...
The 2240 is an economical Universal Fiber Optic Modem for transporting serial data, T-1 and E-1 signals. Canoga Perkins designs flexibility into almost every product and the 2240 is no...
The 2262 is an economical Fiber Optic Modem for transparently transporting T-1/DS-1 1.544 Mbps or G.703 E-1 2.048 Mbps signals. The E-1 interface is switch selectable for 75 or 135...
The 2270 is an economical High Speed Universal Fiber Optic Modem for transporting serial data, T-1 and E-1 signals. Canoga Perkins designs flexibility into almost every product and the 2270...
When circuit performance and availability are a must and outages are not acceptable, the 2345 T-3 Fiber Optic Modem is the tool you need. ITU G.826 performance monitoring continually checks...
When circuit performance and availability are a must and outages are not acceptable, the 2361 T-1/E-1 Fiber Optic Modem is the tool you need. A Bit Error Rate Test continually...
When circuit performance and availability are a must and outages are not acceptable, the 2461 E-1 Fiber Optic Modem is the tool you need. A Bit Error Rate Test continually...
With telephony and serial data plug-in Electrical Interface Modules, the 2340 Universal Fiber Optic Modem probably has your needs covered. Canoga Perkins designs flexibility into every product. The User Interfaces...