Canoga Perkins Corporation Metro Ethernet Routing Switch 9170

Description
The 9170 Series Routing Switches are advanced, high performance Metro Ethernet Switches designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset with integration of Layer 2 to Layer 4 packet processing engine, traffic management and fabric interface.The 9170's, flexible architecture allows configuration of the exact services and interfaces needed for each UNI or NNI interface. This flexibility of configuration allows Layer 2 and Layer 3 service delivery on the same switch. The 9170 deploys at the Customer Premises or POP Site for Demarcation or Aggregation functions.With the features and function needed for deployment at UNI, NNI and other strategic points within the network the 9170 are key to delivering, managing and maintaining profitable Metro Ethernet and IP Services.
Datasheet
Description
The 9170 Series Routing Switches are advanced, high performance Metro Ethernet Switches designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset with integration of Layer 2 to Layer 4 packet processing engine, traffic management and fabric interface.The 9170's, flexible architecture allows configuration of the exact services and interfaces needed for each UNI or NNI interface. This flexibility of configuration allows Layer 2 and Layer 3 service delivery on the same switch. The 9170 deploys at the Customer Premises or POP Site for Demarcation or Aggregation functions.With the features and function needed for deployment at UNI, NNI and other strategic points within the network the 9170 are key to delivering, managing and maintaining profitable Metro Ethernet and IP Services.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metro Ethernet Routing Switch - 9170 - Canoga Perkins Corporation
Chatsworth, CA, USA
Metro Ethernet Routing Switch
9170
Metro Ethernet Routing Switch 9170
The 9170 Series Routing Switches are advanced, high performance Metro Ethernet Switches designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset with integration of Layer 2 to Layer 4 packet processing engine, traffic management and fabric interface.The 9170's, flexible architecture allows configuration of the exact services and interfaces needed for each UNI or NNI interface. This flexibility of configuration allows Layer 2 and Layer 3 service delivery on the same switch. The 9170 deploys at the Customer Premises or POP Site for Demarcation or Aggregation functions.With the features and function needed for deployment at UNI, NNI and other strategic points within the network the 9170 are key to delivering, managing and maintaining profitable Metro Ethernet and IP Services.

The 9170 Series Routing Switches are advanced, high performance Metro Ethernet Switches designed to meet the next generation of Metro Ethernet Networking requirements using a purpose designed, high-end scalable chipset with integration of Layer 2 to Layer 4 packet processing engine, traffic management and fabric interface.The 9170's, flexible architecture allows configuration of the exact services and interfaces needed for each UNI or NNI interface. This flexibility of configuration allows Layer 2 and Layer 3 service delivery on the same switch. The 9170 deploys at the Customer Premises or POP Site for Demarcation or Aggregation functions.With the features and function needed for deployment at UNI, NNI and other strategic points within the network the 9170 are key to delivering, managing and maintaining profitable Metro Ethernet and IP Services.

Datasheet

Technical Specifications

  Canoga Perkins Corporation
Product Category Network Equipment
Product Number 9170
Product Name Metro Ethernet Routing Switch
Network Equipment Switch; Router; 1G/10G Layer 2/3 Aggregation Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network 10 Gbps Ethernet, Ethernet, 10Base-T Ethernet, 10/100 Ethernet, Gigabit Ethernet, Fast Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Unmanaged Premium Industrial Ethernet Switches - INS-802E - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details