Nexperia B.V. Datasheets for Step Recovery Diodes
Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias.
Step Recovery Diodes: Learn more
| Product Name | Notes |
|---|---|
| High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP5 (SOD128) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage V... | |
| High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse... | |
| High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP3 (SOD123W) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse... | |
| High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP5 (SOD128) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse... |