Proto® Industrial Tools MECHANICAL CABLE CUTTER FA-414.52AVSE

Description
RATCHET TYPE 13 3/16 INCH 2 INCH CABLE SIZE INSULATED HANDLE TYPE FORGED HARDENED STEEL BLADE MATERIAL ORANGE/YELLOW BI LAYER HANDLE COLOR FACOM[R] BRAND JAW WIDTH 5 1/2 INCH WEIGHT 2.26 LB
Datasheet
Description
RATCHET TYPE 13 3/16 INCH 2 INCH CABLE SIZE INSULATED HANDLE TYPE FORGED HARDENED STEEL BLADE MATERIAL ORANGE/YELLOW BI LAYER HANDLE COLOR FACOM[R] BRAND JAW WIDTH 5 1/2 INCH WEIGHT 2.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MECHANICAL CABLE CUTTER - FA-414.52AVSE - Proto® Industrial Tools
New Britain, CT, USA
MECHANICAL CABLE CUTTER
FA-414.52AVSE
MECHANICAL CABLE CUTTER FA-414.52AVSE
RATCHET TYPE 13 3/16 INCH 2 INCH CABLE SIZE INSULATED HANDLE TYPE FORGED HARDENED STEEL BLADE MATERIAL ORANGE/YELLOW BI LAYER HANDLE COLOR FACOM[R] BRAND JAW WIDTH 5 1/2 INCH WEIGHT 2.26 LB
  • RATCHET TYPE
  • 13 3/16 INCH
  • 2 INCH CABLE SIZE
  • INSULATED HANDLE TYPE
  • FORGED HARDENED STEEL BLADE MATERIAL
  • ORANGE/YELLOW BI LAYER HANDLE COLOR
  • FACOM[R] BRAND
  • JAW WIDTH 5 1/2 INCH
  • WEIGHT 2.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wire, Cable, and Connector Tools
Product Number FA-414.52AVSE
Product Name MECHANICAL CABLE CUTTER
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707303-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Positioner / Insert for Hand Crimp Tool - Z80-291 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

View Details