J.L. Matthews Co., Inc. (JLMCo) Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Features: Compact size cutter Ratchet-type jaws with shear-cut blades Cuts copper and aluminum cleanly, leaves no burrs or sharp edges Quick release allows discontinuation of cutting with out completing the... | |
| Scale gauge measures stripback | |
| Features: The Model 2750 Secondary Cable Stripper is designed to end-strip 600V cable. No bushings are required to adjust the tool to varying cable diameters and insulation thickness. Specifications: Cable... | |
| Features: The 1542-2CL Series Stripper is designed to remove PE, XLP, EPR and other types of insulation from high voltage power cable. The tool comes with straight blade installed and... | |
| 11 Tons Crimp Force Y644 Dieless Latch 11 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case, Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention... | |
| 12 Tons Crimp Force U Dies 12 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with die compartment to hold U die sets), Battery Charger (45... | |
| 15 Tons Crimp Force P & U Dies Burndy's Largest Battery Actuated Crimp Tool 15 Tons Crimp Force with 2" Jaw Opening 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying... | |
| 6 Tons Crimp Force 4-Point™ Dieless Latch 6 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case, Battery Charger (45 Min Recharge Time), 2 Batteries, Tool Retention... | |
| 6 Tons Crimp Force BG & D3 Grooves One-Handed Operation 6 Tons Crimp Force 14 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with Die Compartment), Battery Charger (45 Min... | |
| 6 Tons Crimp Force D & BG Grooves 12 VDC Charger 6 Tons Crimp Force with IntelliCRIMP™ 18 Volt Lithium-Ion Battery with Battery Status LED Comes with: Bucket Pouch, 12... | |
| 6 Tons Crimp Force D & BG Grooves 120 VAC Charger 6 Tons Crimp Force with IntelliCRIMP™ 18 Volt Lithium-Ion Battery with Battery Status LED Comes with: Bucket Pouch, 120... | |
| 6 Tons Crimp Force D & O Grooves 12 VDC Charger 6 Tons Crimp Force with IntelliCRIMP™ 18 Volt Lithium-Ion Battery with Battery Status LED Comes with: Bucket Pouch, 12... | |
| 6 Tons Crimp Force D & O Grooves 120 VAC Charger 6 Tons Crimp Force with IntelliCRIMP™ 18 Volt Lithium-Ion Battery with Battery Status LED Comes with: Bucket Pouch, 120... | |
| 6 Tons Crimp Force D Groove for W & W-VT Dies 6 Tons Crimp Force 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (can house up to 10 Dies),... | |
| 6 Tons Crimp Force O & D3 Grooves One-Handed Operation 6 Tons Crimp Force 14 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case (with Die Compartment), Battery Charger (45 Min... | |
| ACSR & Aluminum & Copper Cable Cutter Cuts: Copper Cable up to 1.29" Aluminum Cable up to 1.29" ACSR up to 1113 ACSR Ground Rod up to 5/8" Rebar up... | |
| Aluminum & Copper Cable Cutter 2.45" Dia. Cut Cuts up to 2.45" dia. Copper or Aluminum Cables 18 Volt Hi-Capacity Ni-MH Battery Comes with: Carrying Case, Battery Charger (45 Min... |