J.L. Matthews Co., Inc. (JLMCo) Datasheets for Helmets and Hardhats
Helmets and hardhats are safety devices that protect the head from falling debris and other hazards.
Helmets and Hardhats: Learn more
| Product Name | Notes |
|---|---|
| Sun Shield extends the brim all the way around to help protect wearer’s ears and neck from sun’s rays. Made of polyurethane with its front portion made of smoke tinted... | |
| Terri-Band Sweatband’s custom design fits all MSA helmets. Washable and has plastic snaps. Comes in a 10 pack. | |
| Terri-Band Sweatband’s custom design fits all MSA helmets. Washable and has plastic snaps. Single pack. | |
| C4® LEDs, Digital Control 56 Lumens Max. The Argo features state-of-the-art C4® LED technology for the long life and reliability of an LED with the brightness and range of... | |
| Heavy-Duty Ear Muffs, 27 dB NRR Universal, Fits Many Hard hat Brands These universal Elvex ear muffs are for mounting on many brands of slotted safety helmets and safety caps. | |
| Low Profile Ear Muffs, 25 dB NRR Universal, Fits Many Hard hat Brands These universal Elvex ear muffs are for mounting on many brands of slotted safety helmets and safety... | |
| Multi-Level LEDs 50 Lumens Max. This ultra-bright LED headlamp lets you choose 1, 3 or 7 LEDs. Case material is water resistant lightweight thermoplastic, yellow color Powered by 3 "AAA" | |
| Tectra™ Safety Helmet Elvex Tetra™ Safety Cap with 6 Point Suspension System. A lightweight Polyethylene shell 6 point head hugging suspension Non vented Non conductive Rain trough for water disbursement... | |
| The Professional’s Choice 25 db NRR Elvex ProGuard Loggers Safety Cap is a uniquely integrated system, which provides protection for head, face and hearing in a workable and practical solution. | |
| Top of the Line ProGuard 27 db NRR Elvex ProGuard Loggers Safety Cap is a uniquely integrated system, which provides protection for head, face and hearing in a workable and... | |
| Universal Slot Adapter Elvex universal slot adapter with removeable slot filler | |
| Visor Bracket Visor Bracket, VB-30 is designed to accommodate helmet designs with raised accessory slots or sloping brims. It attaches to ear muff slot connector. If an ear muff is... | |
| V-Gard Protective Caps from MSA consist of a polyethylene shell and suspension system working together as a protection system. V-Gard Caps meet or exceed the applicable requirements for a Type... |