J.L. Matthews Co., Inc. (JLMCo) Datasheets for Cordage, Rope, and Webbing
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Cordage, Rope, and Webbing: Learn more
| Product Name | Notes |
|---|---|
| A general purpose rope. Twisted yellow poly. 1/2" diameter comes in a 600' Reel. | |
| A general purpose rope. Twisted yellow poly. 5/8" diameter comes in a 600' Reel. | |
| A light weight high-strength 12-Strand climbing line. Tough polyester jacket fibers surround polyolefin center fibers to maximize resistance to wear and fiber fusing. 1/2" diameter comes in a 600' Reel. | |
| A light weight high-strength 12-Strand climbing line. Tough polyester jacket fibers surround polyolefin center fibers to maximize resistance to wear and fiber fusing. 5/8" diameter comes in a 600' Reel. | |
| A new premium double braid lightweight climbing line available in two colors. Velocity Cool and the new visibility Velocity Hot. Samsons proprietary Sure Grip technology gives Velocity a fully broken-in... | |
| Color International Safety Orange, 1.75 mm, This 100% Dyneema® Throw Line is made to be extremely slick. Fling-It is braided firmly to avoid snagging and abrasion. Premium Husky Coating is... | |
| Color International Safety Orange, 2.2 mm thick, 180' long, This 100% Dyneema® Throw Line is made to be extremely slick. Fling-It is braided firmly to avoid snagging and abrasion. Premium... | |
| Color International Safety Orange, 2.2 mm, This 100% Dyneema® Throw Line is made to be extremely slick. Fling-It is braided firmly to avoid snagging and abrasion. Premium Husky Coating is... | |
| Color Neon Green & Blue, 7/16" (11.5 mm), 16- Strand Polyester Arborist Climbing Line. High visibility, durability and acceleration are three benefits you get from Neopro. The neon fibers provide... | |
| True-Blue is an all polyester climbing rope with high strength, low stretch, excellent abrasion resistance and a long service life. It's got a great feel with good flexibility and knot... | |
| World-class champion climbers and professionals at ArborMaster® Training worked closely with Samson engineers to develop the ultimate climbing line. ArborMaster®. With your life and livelihood on the line, you can... | |
| ENDURA BRAID™ General Working Rope 1" x 600' Long Double braid rope with a core of 100% HMPE fiber and a durable polyester jacket. The braided core takes advantage of... | |
| ENDURA BRAID™ General Working Rope 1/2" x 600' Long Double braid rope with a core of 100% HMPE fiber and a durable polyester jacket. The braided core takes advantage of... | |
| ENDURA BRAID™ General Working Rope 3/4" x 600' Long Double braid rope with a core of 100% HMPE fiber and a durable polyester jacket. The braided core takes advantage of... | |
| ENDURA BRAID™ General Working Rope 5/8" x 600' Long Double braid rope with a core of 100% HMPE fiber and a durable polyester jacket. The braided core takes advantage of... | |
| KM-III™ Climbing / Safety / Rescue Rope Kernmantle, 1/2" x 1200' Long Built to the exacting EN1891 standard for static ropes, KM-III is the industry standard for rescue and rappelling... | |
| KM-III™ Climbing / Safety / Rescue Rope Kernmantle, 1/2" x 600' Long Built to the exacting EN1891 standard for static ropes, KM-III is the industry standard for rescue and rappelling... | |
| NEREX™ General Working Rope 1" x 600' Long NEREX is a 12-strand single braid of 100% polyester that produces a firm, round braid with significantly higher tensile strengths than double... | |
| NEREX™ General Working Rope 1/2" x 600' Long NEREX is a 12-strand single braid of 100% polyester that produces a firm, round braid with significantly higher tensile strengths than double... | |
| NEREX™ General Working Rope 3/4" x 600' Long NEREX is a 12-strand single braid of 100% polyester that produces a firm, round braid with significantly higher tensile strengths than double... | |
| NEREX™ General Working Rope 5/8" x 600' Long NEREX is a 12-strand single braid of 100% polyester that produces a firm, round braid with significantly higher tensile strengths than double... | |
| STA-SET® General Working Rope 1" x 600' Long Sta-Set® is a premium grade double braided polyester rope manufactured using only high tenacity polyester for a strong, low stretch, and extremely... | |
| STA-SET® General Working Rope 1/2" x 1200' Long Sta-Set® is a premium grade double braided polyester rope manufactured using only high tenacity polyester for a strong, low stretch, and extremely... | |
| STA-SET® General Working Rope 1/2" x 600' Long Sta-Set® is a premium grade double braided polyester rope manufactured using only high tenacity polyester for a strong, low stretch, and extremely... | |
| STA-SET® General Working Rope 3/4" x 600' Long Sta-Set® is a premium grade double braided polyester rope manufactured using only high tenacity polyester for a strong, low stretch, and extremely... | |
| STA-SET® General Working Rope 5/8" x 600' Long Sta-Set® is a premium grade double braided polyester rope manufactured using only high tenacity polyester for a strong, low stretch, and extremely... |