J.L. Matthews Co., Inc. (JLMCo) Datasheets for Bags and Sacks
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
Bags and Sacks: Learn more
| Product Name | Notes |
|---|---|
| 103 | |
| A black canvas nut and bolt bag made from top quality heavy cotton duck. Features a reinforced top, drain holes and attachment straps. U shaped with no bottom corners to... | |
| A canvas nut and bolt bag made from top quality heavy cotton duck. Features a reinforced top, drain holes and attachment straps. U shaped with no bottom corners to trap... | |
| A canvas nut and bolt bag that features leather bottom and snap attachment. Has a wide opening. Measures 8" x 8" x 2-1/2" | |
| A canvas nut and bolt bag that features snap or thongs attachment. Measures 8" x 9" x 2-1/4" | |
| A heavy duty leather nuts and bolts bag with side gussets to keep the bag open. Attaches to the belt with the provided rawhide lace. Measures 9" x 6 1/2". | |
| A leather bag with a tunnel loop to slip on belt. Measures 9"L, 3"W, 10"H | |
| A leather bag with leather straps and buckle to attach to belt. It has 3 inside pockets for wrenches. Measures 10 1/4" x 10". | |
| A leather bag with leather straps and buckle to attach to belt. Measures 10 1/4" x 10". | |
| A soft all leather nuts and bolts bag that features snap closure and thong attachment. Measures 8-1/2" x 9" | |
| A soft all leather nuts and bolts pouch that features tool holders on the inside. Comes with thong attachment. Measures 9" x 9" x 2-1/2" | |
| A very large all leather nuts and bolts bag that features double top to stay open. Comes with leather thong attachment. Measures 9" x 9" x 2-1/2" | |
| A white nuts & bolts bag made from top quality heavy cotton duck. Fitted with d-rings and snaps for belt attachment Measures 9" x 9" | |
| A white nuts & bolts bag made from top quality heavy cotton duck. Has an inside pocket. Fitted with d-rings and snaps for belt attachment Measures 10" x 9" | |
| An all leather nuts and bolts bag that features reinforced top with snap or thong attachment. Measures 8" x 9" x 3" | |
| An extra heavy duty leather nuts and bolts bag with a covered front pocket. Measures 10 1/4" x 10" | |
| An extra large sized line hose bag. Includes a PVC ring in top, a bronze swivel snap, and a hard bottom. 18" in diameter by 44" high. 3 lb. An... | |
| Attaches to Buckingham Deluxe Series, Glide, or Arborlite saddles, Elastic retainer prevents equipment from falling out, two attachment snaps, 9" L x 10" H x 3" W, also available one... | |
| Bashlin's cotton duck line hose bags have a PVC ring for strength and to keep the tops open. The bottoms are made of leather. A snap hook is attached for... | |
| Bashlin's tool apron is made from yellow heavyweight coated nylon. It has socket pockets, two pockets for auger bits, a hammer loop and two large pockets for bolts, nuts and... | |
| J.L. Matthews cotton duck line hose bags have a PVC ring for strength and to keep the tops open. The bottoms are made of leather. A snap hook is attached... | |
| J.L. Matthews cotton duck line hose bags have a PVC ring for strength and to keep the tops open. The bottoms are made of leather. This model does not have... | |
| JLMCo's aerial tool apron is designed to fit flat against the inside of the bucket providing both easy access to tools and provide maximum space for work. The apron is... | |
| JLMCo's tool apron is made from yellow heavyweight coated nylon. It has socket pockets, two pockets for auger bits, a hammer loop and two large pockets for bolts, nuts and... | |
| Line hose bag. Includes a PVC ring in top, a bronze swivel snap, and a hard bottom. 9" in diameter by 48" high. 2 lb. Line hose bag. Includes a... | |
| Made of heavy weight canvas. 3/8" polypropylene handle. Molded 12" bottom with drainage holes. Solid PVC ring. 12" in diameter by 48" high. 2 lb. | |
| Made of heavy weight canvas. 3/8" polypropylene handle. Molded 12" bottom with drainage holes. Solid PVC ring. 12" in diameter by 60" high. 5 lb. | |
| One large, outside pocket with Velcro® fastening. Adjustable, padded shoulder strap.Durable, double-stitched plastic bottom. Convenient rain flap with Velcro® fastening. Two heavy-duty, slide-action buckles to conveniently close bag. Nylon webbing... | |
| Orange vinyl-coated nylon fabric bag. Bottom extends 3" up the sides. Bottom of bag is protected by metal studs and is reinforced with 1/4" plywood. Nylon-web handles extend around bag... | |
| Padded shoulder straps, chest strap, three outside pockets with hook & loop closures, quick adjust friction buckles, elastic strap retainers, fairlead drawstring closure, poly battens, carry handle. | |
| Quantity | |
| Rubber bottom tool bag with wheels. Features two large outside pockets for extra storage. 6" diameter wheels are designed for off road use and can be easily removed for travel. | |
| This bag opens up flat and round like a pancake. Place a coiled rope in the middle of it and pull the draw string. Draw string closes the bag by... | |
| This is a vinyl coated nylon tool storage bag. Pockets are for compression tools or bolt cutters Has 3 pockets Measures 12" X 20" | |
| Tool and gear bag made of heavy-duty black vinyl with hard rubber molded bottom shell. Comes with top drape-over cover. Has nylon strap handle and durable snap closure. Measures 24" | |
| Tool and gear bag made of heavy-duty orange vinyl with hard rubber molded bottom shell. Comes with top drape-over cover. Has nylon strap handle and durable snap closure. It comes... | |
| Tool and gear bag made of heavy-duty orange vinyl with hard rubber molded bottom shell. Comes with top drape-over cover. Has nylon strap handle and durable snap closure. Measures 24" | |
| Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with one inside pocket and... | |
| Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with one large outside pocket. | |
| Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with two large outside pockets. | |
| Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. Measures 20" x 10" x 14" | |
| Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. Measures 22" x 10" x 14" | |
| Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. Measures 24" x 10" x 18" | |
| Two large, outside pocket with Velcro® fastening. Adjustable, padded shoulder strap.Durable, double-stitched plastic bottom. Convenient rain flap with Velcro® fastening. Two heavy-duty, slide-action buckles to conveniently close bag. Nylon webbing... | |
| 12-0z. water-repellent mildew resistant canvas. Reinforced top edge with 1/4" rope. Attaches to the belt with loops with a belt capacity of 4-1/2". Measures 7-1/2" x 7" x 3-1/2". Weights... | |
| 4 Canvas with leather back. Has 5 tool pockets and a chain tape thong. Riveted and stitched for extra durability. Attaches to the belt with loops with a belt capacity... | |
| A heavy-duty leather nuts and bolts bag. Has 3-1/4" side gussets to keep the bag open. Attaches to the belt with the provided latigo thongs. Belt capacity is up to... | |
| All leather construction. Has 5 tool pockets and a chain tape thong. Riveted and stitched for extra durability. Attaches to the belt with loops with a belt capacity of 2-1/4". | |
| Heavy #8 natural canvas. Reinforced top edge with 1/4" rope. Has an interior pocket. Inside bottom is reinforced with cushion leather & ventilating eyelet. Metal snaps provided on loops for... | |
| Heavy #8 natural canvas. Reinforced top edge with 1/4" rope. Inside bottom is reinforced with cushion leather & ventilating eyelet. Metal snaps provided on loops for easy attachment to belts... | |
| Soft, pliable cushion leather construction. Ideal for carrying loose tools and small parts. Adjustable belt strap for attachment to belts up to 3" wide. Measures 9" x 8" x 3". |